EN
  • EN
  • DE

LTC1408IUH#PBF

Part No LTC1408IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 14 Bit Analog to Digital Converter 6 Input 1 SAR 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC1408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879063-LTC1408IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1408IUH#PBF CAD Model

Description

Product Overview: LTC1408IUH#PBF from Analog Devices Inc.

The LTC1408IUH#PBF is a high-performance, 14-bit, 105ksps analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. Designed to cater to a broad range of applications, including medical imaging, industrial control systems, and data acquisition units, this ADC is notable for its exceptional accuracy and speed.

Encased in a compact QFN-32 package, the LTC1408IUH#PBF boasts a differential input range of ±VREF, where VREF can vary between 2.5V to 5.1V. This flexibility allows the ADC to adapt to various signal levels, making it a versatile choice for diverse electronic designs. The device also features a parallel interface, enabling easy integration with most microprocessors and digital systems.

One of the key attributes of the LTC1408IUH#PBF is its No Latency Delta Sigma™ architecture. This innovative design ensures that there is no pipeline delay, which is particularly advantageous in control loop applications where timely data processing is critical. Moreover, the ADC maintains excellent DC specifications, including a 2ppm INL and a 0.6ppm RMS noise level, ensuring high-fidelity signal conversion for precision measurements.

The LTC1408IUH#PBF operates on a single 5V supply, simplifying power management in systems that prefer a unified voltage source. Additionally, the device includes an internal oscillator, but it also provides the option to use an external clock source, granting designers the flexibility to optimize performance for specific application needs.

With its robust feature set, the LTC1408IUH#PBF is an ideal solution for engineers seeking a reliable and high-quality ADC. Its combination of speed, accuracy, and versatility makes it a strong contender for any project requiring precise analog-to-digital conversion.

For detailed technical specifications, application guides, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9194 $67.8388
4+ $27.8313 $111.3252
6+ $26.9616 $161.7696
8+ $26.0919 $208.7352
10+ $25.2222 $252.2220
14+ $22.6130 $316.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess