EN
  • EN
  • DE

LTC1419CG#TRPBF

Part No LTC1419CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202472-LTC1419CG#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 800k
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC1419CG#TRPBF CAD Model

Description

The LTC1419CG#TRPBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC is designed for applications requiring high accuracy and speed, such as medical imaging, industrial process control, and scientific instrumentation.

Key Features

  • Resolution: The LTC1419CG#TRPBF offers a 14-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for sensitive measurements and precise control systems.
  • Sampling Rate: With a maximum sampling rate of 5MSps (Mega Samples per Second), this ADC can handle high-speed signals without sacrificing accuracy, making it suitable for dynamic systems that require quick data processing.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, ensuring that it can be integrated into portable devices or systems where power availability is a concern.
  • Input Range: The input range is flexible, accommodating both single-ended and differential inputs, which adds to its versatility in various circuit configurations.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across different operating conditions.
  • Package: The LTC1419CG#TRPBF comes in a 28-lead SSOP package, which is compact and suitable for space-constrained applications.

Applications

The ADC's robust feature set makes it an ideal choice for a wide range of applications. Its high-speed capabilities are especially beneficial in digital oscilloscopes and spectrum analyzers. In the medical field, it contributes to precise imaging systems like CT scanners and digital X-ray. For industrial applications, it can be used in automated test equipment and high-speed data acquisition systems. Furthermore, its precision and speed make it a good fit for communication systems that require fast and accurate signal processing.

Additional Information

For engineers and designers looking for a reliable ADC, the LTC1419CG#TRPBF offers a blend of performance and power efficiency. Analog Devices Inc. provides detailed datasheets and technical support to assist with the integration of this ADC into various systems. By choosing the LTC1419CG#TRPBF, one can expect a boost in the performance and accuracy of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess