EN
  • EN
  • DE

LTC1430ACS

Part No LTC1430ACS
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, Intel Pentium® II, AMD-K6® Voltage Regulator IC 1 Output 16-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC1430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879070-LTC1430ACS
Ultra Librarian 3D Model Ultra Librarian LTC1430ACS CAD Model

Description

The LTC1430ACS from Analog Devices Inc. is a high-performance step-down switching regulator designed for power management applications. It offers an efficient solution for converting higher voltage to lower voltage with excellent line and load regulation. This component is particularly suitable for portable devices, computer systems, and industrial equipment where power efficiency and conservation are critical.

Key Features

  • High Efficiency: The LTC1430ACS provides a high efficiency conversion, which minimizes heat generation and increases system reliability.
  • Adjustable Output Voltage: It allows for a wide range of output voltages, which can be set by external resistors to suit various applications requirements.
  • Low Dropout Operation: The device is capable of low dropout operation, maintaining output regulation even when the input-to-output voltage differential is very small.
  • Current Mode Operation: Offers excellent transient response and cycle-by-cycle current limiting, enhancing the overall performance and protection of the circuit.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic and other low ESR capacitors, which helps reduce the size and cost of the output filter.
  • Synchronous Rectification: It features an internal synchronous rectifier, which improves efficiency by reducing the voltage drop and power loss associated with diode rectifiers.

Applications

  • Portable Devices
  • Computer Systems
  • Networking Equipment
  • Industrial Controls
  • DC-DC Converter Modules

Technical Specifications

The LTC1430ACS operates over a wide input voltage range and has a programmable switching frequency that can be synchronized to an external clock. Its integrated features such as soft-start, undervoltage lockout, and thermal shutdown provide additional layers of safety and reliability.

Conclusion

The LTC1430ACS from Analog Devices Inc. is a versatile and robust solution for a variety of power conversion needs. Its combination of features, including high efficiency, adjustable output, and current mode operation, make it a valuable component for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess