Product Overview: LTC1474IS8#TRPBF from Analog Devices Inc.
The LTC1474IS8#TRPBF is a high-performance, low-power step-down DC/DC converter produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This converter is designed to meet the demanding requirements of portable and battery-operated electronics, offering efficient power management with minimal power losses.
Key Features and Benefits
- High Efficiency: The LTC1474IS8#TRPBF operates with a very high efficiency, which can be as high as 96%. This feature is crucial for prolonging battery life in portable devices.
- Low Quiescent Current: It boasts a low quiescent current of only 10µA, making it ideal for battery-powered applications where extending battery life is essential.
- Wide Input Voltage Range: The device can handle a wide range of input voltages from 3.6V to 25V, providing flexibility for various power supply configurations.
- Adjustable Output Voltage: The output voltage is adjustable from 1.24V to the input voltage, allowing for a broad range of output voltage settings to meet specific circuit requirements.
- Current Mode Operation: The LTC1474IS8#TRPBF employs current mode control for excellent line and load transient response.
- Low Dropout Operation: Its low dropout operation is ideal for applications requiring maximum efficiency at low input voltages.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
- Compact Packaging: Housed in an 8-lead SOIC package, the LTC1474IS8#TRPBF is compact and suitable for space-constrained applications.
Applications
The LTC1474IS8#TRPBF is versatile and can be used in a variety of applications, including:
- Portable Computers
- Battery-Powered Systems
- Handheld Instruments
- Mobile Communications Devices
- DC Power Distribution Systems
With its impressive array of features focused on efficiency and power conservation, the LTC1474IS8#TRPBF from Analog Devices Inc. is an optimal solution for designers looking to enhance the performance and battery life of their portable and battery-operated products.