EN
  • EN
  • DE

LTC1599AIG#PBF

Part No LTC1599AIG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting SMD (SMT)
Base Product Number LTC1599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1599AIG#PBF
Standard Package 59
Win Source Part Number 1072017-LTC1599AIG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1599AIG#PBF CAD Model

Description

Product Overview: LTC1599AIG#PBF from Analog Devices Inc.

The LTC1599AIG#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Analog Devices, a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is well-suited for applications requiring precise digital control over analog outputs, such as in automated test equipment, data acquisition systems, and industrial control systems.

Key Features

  • Resolution: The LTC1599AIG#PBF offers a 16-bit resolution, ensuring high precision and accuracy in analog output.
  • Interface: It features a user-friendly, parallel interface that allows easy communication with most microprocessors and digital systems.
  • Settling Time: With a fast settling time, this DAC allows for quick updates to the analog output, enhancing system performance in dynamic applications.
  • Output Range: The device provides a flexible output range, which can be configured for bipolar or unipolar operation, making it adaptable to various application needs.
  • Stability: High stability over temperature variations ensures reliable performance across a wide range of operating conditions.
  • Package: Encased in a 28-lead SSOP package, the LTC1599AIG#PBF is designed for space-efficient PCB layouts.

Applications

The versatility of the LTC1599AIG#PBF makes it an excellent choice for a broad spectrum of applications. It is particularly beneficial in scenarios where high-resolution analog output is critical, such as:

  • Industrial automation and process control
  • Data acquisition systems
  • Automated test equipment
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1599AIG#PBF is no exception. Manufactured to the highest standards, this DAC offers long-term stability and performance, backed by Analog Devices' rigorous testing and quality assurance protocols.

Conclusion

The LTC1599AIG#PBF from Analog Devices Inc. stands out as a high-quality, reliable DAC solution for professionals seeking precise control over analog signals in their electronic designs. With its robust feature set and flexible application range, it represents a smart investment for any high-precision analog requirement.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1045 $119.1045
2+ $114.6269 $229.2538
3+ $110.1493 $330.4479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess