EN
  • EN
  • DE

LTC1609AISW#TRPBF

Part No LTC1609AISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC1609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879113-LTC1609AISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1609AISW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1609AISW#TRPBF Product Overview

The LTC1609AISW#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications where precision data conversion is critical. This component is part of the LTC1609 series, which is known for its exceptional accuracy, fast throughput, and low power consumption, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features

  • High Resolution: The 16-bit resolution allows for detailed and precise digital representation of analog signals, which is essential for applications requiring high levels of accuracy.
  • Fast Sampling Rate: With a maximum sampling rate of 250ksps (kilo-samples per second), the LTC1609AISW#TRPBF is capable of capturing fast transient signals without sacrificing accuracy.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, offering a typical power consumption of only 75mW, which helps in reducing overall system power requirements.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance and consistent output.
  • Flexible Input Range: The device features a pseudo-differential unipolar input range, providing versatility in interfacing with various signal sources.
  • Easy Interface: The LTC1609AISW#TRPBF includes a parallel interface, which simplifies the connection to microcontrollers and digital signal processors.
  • Small Package: Housed in a 28-lead SW package, the ADC occupies minimal board space, making it suitable for compact designs.

Applications

  • Industrial Automation and Process Control
  • Medical Imaging Systems
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Communications Infrastructure

The LTC1609AISW#TRPBF by Analog Devices Inc. is a robust ADC solution that offers a unique combination of speed, precision, and low power consumption. Its advanced features enable designers to improve system performance while adhering to stringent power and space constraints. Whether deploying it in high-precision measurement equipment or in power-sensitive portable devices, the LTC1609AISW#TRPBF stands out as a reliable and efficient choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0401 $95.0401
2+ $92.0701 $184.1402
3+ $89.1001 $267.3003
4+ $86.1301 $344.5204
5+ $77.2201 $386.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess