EN
  • EN
  • DE

LTC1643ALIGN#TRPBF

Part No LTC1643ALIGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Hot Swap Controller 4 Channel CompactPCI™ 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879122-LTC1643ALIGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1643ALIGN#TRPBF CAD Model

Description

Product Overview: LTC1643ALIGN#TRPBF from Analog Devices Inc.

The LTC1643ALIGN#TRPBF is a highly integrated circuit designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced product is specifically engineered for the precision management of hot swap applications, offering a robust solution for protecting systems against faulty or hot-plugged cards.

Key Features

  • Hot Swap Controller: The LTC1643ALIGN#TRPBF is designed to control the power supply to plug-in boards, preventing glitches on the main power bus due to the hot-swapping of cards.
  • Advanced Protection: It includes features like overcurrent protection, circuit breaker functionality, and thermal shutdown to ensure the system's integrity under various fault conditions.
  • Versatile Use: This component is suitable for systems with a supply voltage range from 2.7V to 16.5V, making it versatile for a wide range of applications.
  • Adjustable Current Limit: Users can set the overcurrent threshold via an external resistor, providing flexibility to match specific system requirements.
  • Fast Response Time: The device responds quickly to fault conditions, offering a rapid circuit breaker response time that is crucial for protecting sensitive electronic components.
  • Power Good Output: A 'power good' status output is available, which can be used to enable a downstream converter or notify the system about the power status.

Applications

The LTC1643ALIGN#TRPBF is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Systems
  • RAID Systems
  • Industrial Systems
  • Network Routers and Switches

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1643ALIGN#TRPBF is no exception. It is available in a 16-lead SSOP package, with a lead-free finish, and is RoHS compliant, ensuring compatibility with the latest environmental standards. The product's reliability is further enhanced by its extended operating temperature range, making it suitable for use in demanding environments.

With its comprehensive feature set and the backing of Analog Devices' reputation, the LTC1643ALIGN#TRPBF is an excellent choice for designers seeking a high-performance hot swap controller solution.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess