EN
  • EN
  • DE

LTC1659IMS8#PBF

Part No LTC1659IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8MSOP / 12 Bit Digital to Analog Converter 1 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 14µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±5.5 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number LTC1659
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1659IMS8PBF,-2735-LTC1659IMS8#PBF
Standard Package 50
Win Source Part Number 1072030-LTC1659IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1659IMS8#PBF CAD Model

Description

Product Overview: LTC1659IMS8#PBF from Analog Devices Inc.

The LTC1659IMS8#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its precision and reliability in a wide array of applications. This compact component is designed for ease of integration into various electronic systems, offering a blend of advanced features that make it an ideal choice for demanding applications requiring precise analog output.

Key Features

  • Resolution: The LTC1659IMS8#PBF boasts a 16-bit resolution, providing fine granularity and a high degree of accuracy for analog signal generation.
  • Output Range: It offers a flexible output range that can be configured to match the specific requirements of the application, ensuring compatibility and optimal performance.
  • Settling Time: The device features a fast settling time, enabling rapid updates to the analog output, which is critical in dynamic systems where conditions change quickly.
  • Power Consumption: With its low power consumption, the LTC1659IMS8#PBF is suitable for battery-powered devices and energy-efficient systems, helping to extend operational life and reduce power-related costs.
  • Package: The DAC comes in a compact MSOP-8 package, making it a space-saving solution for designs where board real estate is at a premium.
  • Interface: It incorporates a simple SPI/MICROWIRE compatible serial interface, allowing for straightforward communication with microcontrollers and other digital systems.

Applications

The LTC1659IMS8#PBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Industrial automation and process control
  • Automotive systems
  • Medical instrumentation
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1659IMS8#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and durability over its lifespan. The product is designed to operate reliably in challenging environments, making it an excellent choice for industrial and automotive applications where conditions can be harsh.

In summary, the LTC1659IMS8#PBF from Analog Devices Inc. is a sophisticated, high-precision DAC that offers a range of features designed to meet the needs of advanced electronic systems. Its compact size, low power consumption, and robust interface make it a highly desirable solution for applications requiring accurate analog output.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess