EN
  • EN
  • DE

LTC1863IGN#WTRPBF

Part No LTC1863IGN#WTRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202909-LTC1863IGN#WTRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 200k
Input Type Differential, Single Ended
Configuration MUX-S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC1863IGN#WTRPBF CAD Model

Description

Analog Devices Inc. LTC1863IGN#WTRPBF Overview

The LTC1863IGN#WTRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and reliability in data conversion. This ADC is specifically designed to meet the rigorous demands of advanced digital signal processing (DSP) applications and various control systems requiring high-speed and accurate data acquisition.

Key Features

  • Resolution: The LTC1863IGN#WTRPBF offers a 12-bit resolution, ensuring fine granularity in the analog-to-digital conversion process.
  • Channels: It features 8-channel multiplexed inputs, allowing for versatile signal acquisition from multiple sources without the need for additional components.
  • Sampling Rate: With a high-speed sampling rate of up to 200ksps (kilo-samples per second), this ADC is capable of handling fast signal variations, making it suitable for high-frequency applications.
  • Interface: The device includes a serial interface, which is compatible with SPI (Serial Peripheral Interface), QSPI (Quad SPI), MICROWIRE, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 5V supply, simplifying power management in system designs.
  • No External Components Required: The LTC1863IGN#WTRPBF does not require external driver components for the ADC, such as sample-and-hold circuits, reducing system complexity and cost.
  • Power Efficiency: This ADC features a Nap and Sleep mode, which significantly reduces power consumption when the device is not in active conversion, making it ideal for battery-powered and energy-sensitive applications.

Applications

The versatility of the LTC1863IGN#WTRPBF ADC makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Scientific instrumentation
  • Automotive systems

Package and Quality

The LTC1863IGN#WTRPBF comes in a compact 16-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Analog Devices Inc. ensures the highest quality and reliability, making this ADC a preferred choice for professional and industrial-grade projects.

With its robust feature set and flexible application range, the LTC1863IGN#WTRPBF is a top-tier solution for precise and efficient analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0705 $51.2115
8+ $14.0066 $112.0528
12+ $13.5689 $162.8268
16+ $13.1312 $210.0992
20+ $12.6935 $253.8700
27+ $11.3804 $307.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess