EN
  • EN
  • DE

R1154N120B-TR-FA

Part No R1154N120B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287213-R1154N120B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1154N120B-TR-FA CAD Model

Description

The R1154N120B-TR-FA is a Low Dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable 1.2V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered applications where maximizing battery life is crucial. The R1154 series is known for its small size and low current consumption, making it a popular choice for portable devices.

Applications:

  • Smartphones and Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable Media Players
  • Wireless Communication Modules (Bluetooth, Wi-Fi)
  • IoT (Internet of Things) Devices
  • Digital Cameras

Features:

  • Fixed Output Voltage: Provides a stable and accurate 1.2V output.
  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the IC and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents the IC from overheating and potentially failing.
  • Small Package: Available in compact packages like DFN or SOT for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable with ceramic output capacitors, which are commonly used for their low ESR.

Benefits:

  • Stable Power Supply: Ensures reliable operation of downstream components by providing a consistent voltage.
  • Extended Battery Life: Low current consumption allows for longer runtimes in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the device from electrical and thermal faults.
  • Compact Design: Small package footprint enables integration into space-limited applications.
  • Simplified Design: Requires few external components, simplifying the circuit design and reducing BOM cost.

The R1154N120B-TR-FA is typically packaged in tape and reel for automated assembly. The “-TR-FA” suffix likely denotes the specific packaging type and compliance with environmental standards (e.g., lead-free). This LDO regulator offers a reliable and efficient solution for providing regulated power in a variety of portable electronic devices, contributing to their performance and longevity.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess