EN
  • EN
  • DE

LTC2068IUD#TRPBF

Part No LTC2068IUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203312-LTC2068IUD#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.0175V/µs
Gain Bandwidth Product 100 kHz
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2068IUD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2068IUD#TRPBF Overview

The LTC2068IUD#TRPBF is a cutting-edge operational amplifier (op amp) from Analog Devices Inc., designed for precision and low power applications. This device is part of a family of ultra-tiny, high-precision, zero-drift operational amplifiers that provide a combination of features tailored to maintain accuracy over time and temperature without sacrificing system power efficiency.

Key Features

  • Zero-Drift Architecture: The LTC2068IUD#TRPBF employs a zero-drift architecture, which ensures that the input offset voltage remains near zero over time, temperature, and input common-mode voltage range. This results in excellent DC precision, making it ideal for applications that require stable and accurate signal amplification.
  • Low Power Consumption: With its focus on power efficiency, this op amp consumes a very low quiescent current, making it suitable for battery-powered devices and energy-sensitive applications.
  • Extended Temperature Range: The device operates effectively across a wide temperature range, with specifications for the industrial temperature range, ensuring reliable performance in diverse environments.
  • Small Package: The LTC2068IUD#TRPBF comes in a compact, 10-lead MSOP package, allowing for efficient use of board space in space-constrained applications.

Applications

The LTC2068IUD#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Temperature Measurement
  • Precision Current Sensing
  • Electronic Scales
  • Automotive Control Systems
  • Battery Management

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2068IUD#TRPBF is no exception. The device is designed to meet rigorous industry standards, ensuring high reliability for critical applications. Additionally, it is available in a RoHS-compliant package, reflecting the company's dedication to environmental responsibility.

In summary, the LTC2068IUD#TRPBF from Analog Devices Inc. is a high-precision, zero-drift operational amplifier that offers a remarkable balance of accuracy, power efficiency, and robustness, making it an excellent choice for a wide range of applications where precision and power conservation are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess