EN
  • EN
  • DE

LTC2123IUK#TRPBF

Part No LTC2123IUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168859-LTC2123IUK#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 250M
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC2123IUK#TRPBF CAD Model

Description

Analog Devices Inc. LTC2123IUK#TRPBF High-Speed ADC

The LTC2123IUK#TRPBF is a cutting-edge, high-performance dual 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to cater to the rigorous demands of high-speed signal processing applications. This ADC is capable of sampling rates up to 250Msps, making it an ideal solution for a wide range of applications, including wireless communication, radar systems, medical imaging, and test equipment.

With its advanced design, the LTC2123IUK#TRPBF offers excellent dynamic performance, featuring a 73.1dB Signal-to-Noise Ratio (SNR) and 88dB Spurious-Free Dynamic Range (SFDR) at baseband. These specifications ensure the preservation of signal integrity and the capture of fast-changing signals with high fidelity, which is crucial for high-end industrial and communication systems.

The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for deployment in harsh environments. Its robust design is complemented by a differential input range of ±1V, which provides designers with the flexibility to interface with a variety of signal sources directly.

One of the key features of the LTC2123IUK#TRPBF is its digital output randomizer, which reduces the likelihood of unwanted tones due to digital feedback. Additionally, the ADC includes a digital down-converter with a programmable numerically controlled oscillator, enabling it to process IF signals efficiently.

The LTC2123IUK#TRPBF comes in a compact 7mm x 8mm QFN package, which is highly conducive for space-constrained applications. Its small footprint, combined with a power consumption of only 1.25W, makes it an energy-efficient choice for portable and battery-powered devices.

Furthermore, the ADC supports JESD204B serial interface, which simplifies the board design by reducing the number of data I/O lines required and enables a high throughput with fewer pins. This feature is particularly beneficial for systems with high channel counts, as it allows for scalable and synchronized multi-channel data acquisition.

Overall, the LTC2123IUK#TRPBF from Analog Devices Inc. represents a sophisticated blend of speed, precision, and reliability, providing engineers with a versatile ADC that can tackle the most demanding signal processing challenges.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess