EN
  • EN
  • DE

LTC2140IUP-14#PBF

Part No LTC2140IUP-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual ADC 25Msps 14-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 2.4 LSB
Interface Parallel, SPI
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 202 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Power Dissipation 202 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 25 Msps
Schedule B 8542390000
Supply Type Analog, Digital
Win Source Part Number 1030582-LTC2140IUP-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2140IUP-14#PBF CAD Model

Description

Analog Devices Inc. LTC2140IUP-14#PBF Overview

The LTC2140IUP-14#PBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for demanding applications. This ADC is part of the LTC2140 series, which is known for its advanced sampling capabilities and robust design, making it an ideal choice for a wide range of data acquisition systems.

Key Features

  • Resolution: 14-bit performance ensures high-precision data conversion, which is critical for applications that require accurate signal processing.
  • Sampling Rate: The LTC2140IUP-14#PBF offers a fast sampling rate, enabling it to handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency, with low power consumption that makes it suitable for portable and battery-powered devices.
  • Wide Input Bandwidth: The device features a wide input bandwidth, allowing it to process a broad range of frequencies and support various types of signals.
  • Differential Inputs: Differential input capability provides improved noise immunity and is essential for applications where signal integrity is paramount.
  • CMOS or LVDS Digital Outputs: The ADC supports both CMOS and LVDS digital outputs, offering flexibility in interfacing with different digital systems.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range, ensuring consistent performance in challenging environments.
  • Pin-Compatible Family: The LTC2140 family offers pin compatibility, enabling designers to easily scale their systems for different performance levels without significant redesign.

Applications

The LTC2140IUP-14#PBF is suitable for a variety of high-speed data acquisition tasks, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communications Infrastructure
  • Radar and Satellite Antenna Arrays
  • Industrial Process Control

With its robust design and advanced features, the LTC2140IUP-14#PBF from Analog Devices Inc. is a reliable and versatile ADC that meets the needs of engineers and designers in high-performance and precision-demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3492 $96.6984
3+ $39.6712 $119.0136
4+ $38.4314 $153.7256
6+ $37.1917 $223.1502
7+ $35.9520 $251.6640
10+ $32.2328 $322.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess