EN
  • EN
  • DE

LTC2209IUP#TRPBF

Part No LTC2209IUP#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 160M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.135V ~ 3.465V
Voltage - Supply, Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Base Product Number LTC2209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Win Source Part Number 1378943-LTC2209IUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2209IUP#TRPBF CAD Model

Description

Product Overview: LTC2209IUP#TRPBF from Analog Devices Inc.

The LTC2209IUP#TRPBF is a high-performance, 16-bit, 160Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This precision ADC is part of the Ultrahigh-Speed ADC family, which provides cutting-edge speed and accuracy for a wide range of applications, including communications, imaging systems, and industrial data acquisition.

Key Features

  • Resolution: The LTC2209IUP#TRPBF offers a high resolution of 16 bits, which allows for precise digital representation of the input analog signal.
  • Sampling Rate: With a sampling rate of up to 160Msps (mega samples per second), this ADC is capable of converting high-frequency signals without losing fidelity, making it ideal for high-speed applications.
  • Input Range: The device features a 2Vpp differential input range, providing the flexibility to handle a variety of signal amplitudes.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent data conversion.
  • Power Efficiency: The LTC2209IUP#TRPBF is designed for power-efficient operation, which is critical for portable and battery-powered applications.
  • Package: It is offered in a QFN-64 package, which is compact and suitable for space-constrained applications.

Applications

The LTC2209IUP#TRPBF is versatile and can be used in various applications that demand high-speed and accurate data conversion. Some common applications include:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Array Systems
  • Digital Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2209IUP#TRPBF ADC is no exception, offering robust performance even in extreme conditions. It is specified for operation from -40°C to 85°C, making it suitable for industrial environments where temperature variations are common.

Overall, the LTC2209IUP#TRPBF from Analog Devices Inc. is a top-tier ADC solution that combines speed, precision, and power efficiency, making it an excellent choice for professionals seeking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $312.7820 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess