EN
  • EN
  • DE

LTC2222IUK-11

Part No LTC2222IUK-11
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.1V ~ 3.5V
Voltage - Supply, Digital 3.1V ~ 3.5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378944-LTC2222IUK-11
Ultra Librarian 3D Model Ultra Librarian LTC2222IUK-11 CAD Model

Description

Analog Devices Inc. LTC2222IUK-11: High-Speed ADC

The LTC2222IUK-11 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This high-speed ADC is designed to deliver exceptional performance in a wide range of applications that require fast, accurate digitalization of analog signals, such as in communications, instrumentation, and medical imaging systems.

With a sampling rate of 250 megasamples per second (MSPS), the LTC2222IUK-11 is capable of capturing high-frequency signals with great precision. This speed, combined with its 12-bit resolution, ensures that even the most subtle nuances of the original analog signal are preserved in the digital domain, making it an ideal choice for demanding applications that require high-fidelity signal processing.

The LTC2222IUK-11 operates over an industrial temperature range and comes in a compact 64-pin QFN package, which is suitable for space-constrained designs. Its low power consumption is a testament to Analog Devices Inc.'s commitment to energy-efficient technology, making it a smart choice for portable and remote applications where power availability is a concern.

One of the key features of the LTC2222IUK-11 is its wide input bandwidth, which allows it to handle a broad spectrum of input frequencies. This makes it highly versatile and suitable for various high-speed data acquisition tasks. Additionally, the device offers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters for ensuring the integrity of the digitized data.

For ease of integration into existing systems, the LTC2222IUK-11 includes a flexible digital output interface that supports both LVDS (Low Voltage Differential Signaling) and CMOS technologies. This versatility ensures compatibility with a wide range of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Analog Devices Inc. provides comprehensive support for the LTC2222IUK-11, including detailed datasheets, application notes, and design resources to help engineers optimize their designs and reduce time-to-market. With its robust performance and support, the LTC2222IUK-11 ADC is an excellent choice for any application requiring high-speed, accurate analog-to-digital conversion.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess