EN
  • EN
  • DE

LTC2265IUJ-14#PBF

Part No LTC2265IUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
Base Product Number LTC2265
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Standard Package 61 pcs
Win Source Part Number 1382621-LTC2265IUJ-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2265IUJ-14#PBF CAD Model

Description

Product Overview: LTC2265IUJ-14#PBF

The LTC2265IUJ-14#PBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC features a unique architecture that enables it to achieve low noise and excellent linearity, making it an ideal choice for demanding signal processing tasks in communications, medical imaging, and test equipment.

Key Features

  • Precision Performance: With 14-bit resolution, the LTC2265IUJ-14#PBF offers fine quantization, which translates to high-quality digital representation of the analog input signal.
  • High Sampling Rate: The ability to sample at rates up to 125Msps allows this ADC to accurately digitize high-frequency signals, ensuring that no critical information is lost during the conversion process.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for power efficiency, which is crucial for portable and battery-powered applications.
  • Differential Inputs: Differential inputs provide improved noise immunity and allow for the accurate capture of small signal variations in the presence of common-mode noise.
  • Flexible Interface: The LTC2265IUJ-14#PBF features a user-friendly, parallel LVDS output interface that facilitates easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Compact Package: Housed in a space-saving QFN package, this ADC is suitable for designs where board space is at a premium.

Applications

The versatile nature of the LTC2265IUJ-14#PBF makes it suitable for a variety of high-speed data acquisition systems, including:

  • Wireless and wired broadband communication
  • Radar and satellite communication systems
  • Medical imaging systems, such as MRI and CT scanners
  • Professional video equipment
  • Instrumentation and test equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2265IUJ-14#PBF is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance over its operational lifetime.

With its combination of high-speed, precision, and low power consumption, the LTC2265IUJ-14#PBF stands out as a superior choice for engineers and designers seeking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess