EN
  • EN
  • DE

LTC2296IUP

Part No LTC2296IUP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 25M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.4V
Voltage - Supply, Digital 2.7V ~ 3.4V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 625728-LTC2296IUP
Ultra Librarian 3D Model Ultra Librarian LTC2296IUP CAD Model

Description

Product Overview: LTC2296IUP from Analog Devices Inc.

The LTC2296IUP is a high-performance, low-power, 14-bit, 40Msps analog-to-digital converter (ADC) that is designed to deliver exceptional dynamic performance in a compact package. Manufactured by Analog Devices Inc., a leader in precision analog technology, this ADC is part of their extensive portfolio of data conversion products that are widely used in communication, instrumentation, and medical applications.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC2296IUP provides precise digital outputs, ensuring that fine details in the analog signal are captured accurately.
  • High Sampling Rate: The device supports a sampling rate of up to 40Msps, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: It operates with a power efficiency that is ideal for battery-powered or heat-sensitive applications.
  • Differential Inputs: The differential input structure of the LTC2296IUP enhances noise immunity and allows for a wider dynamic range.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliability and consistency in data conversion.
  • Flexible Supply Voltages: The device can operate with separate analog and digital supply voltages, providing design flexibility.

Applications

The LTC2296IUP is versatile and can be used in a variety of applications where precision and speed are critical. Some of these applications include:

  • Wireless and Wired Broadband Communication
  • Imaging Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Digital Signal Processing

Package and Quality

The LTC2296IUP comes in a compact QFN-64 package, which is space-efficient and suitable for dense circuit board layouts. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Analog Devices Inc. is known for their commitment to quality, and the LTC2296IUP is no exception, meeting stringent industry standards for performance and reliability.

In summary, the LTC2296IUP from Analog Devices Inc. is an excellent choice for designers looking for a high-speed, high-precision ADC with low power consumption. Its robust feature set and reliable performance make it an ideal component for advanced digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess