EN
  • EN
  • DE

LTC2309CF

Part No LTC2309CF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 14k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 924346-LTC2309CF
Ultra Librarian 3D Model Ultra Librarian LTC2309CF CAD Model

Description

Analog Devices Inc. LTC2309CF Overview

The LTC2309CF from Analog Devices Inc. is a versatile 8-channel, 12-bit Analog-to-Digital Converter (ADC) that offers a perfect blend of performance and convenience for a wide range of data acquisition applications. Designed with precision in mind, this ADC is capable of providing high-fidelity data conversion, making it an ideal choice for process control, medical instrumentation, and industrial monitoring systems.

Key Features

  • High Resolution: With its 12-bit resolution, the LTC2309CF ensures detailed and accurate digital representations of analog signals, which is critical for sensitive applications requiring precise measurements.
  • Multiple Input Channels: The device features 8 single-ended channels, which can be configured as 4 differential pairs, providing flexibility in handling various signal inputs without the need for additional hardware.
  • No External Driver Needed: The LTC2309CF operates without the need for an external driver, simplifying the design and reducing system complexity and cost.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low power dissipation that makes it suitable for battery-powered devices and portable equipment.
  • Flexible Power Supply: The device supports a wide range of supply voltages, accommodating various system design requirements.
  • I2C Interface: The integrated I2C-compatible serial interface ensures easy connectivity with microcontrollers and processors, facilitating simple integration into digital systems.

Performance and Reliability

The LTC2309CF delivers reliable performance even in harsh industrial environments. Its robust design is engineered to withstand temperature variations and other challenging conditions, ensuring consistent operation and long-term stability.

Applications

Due to its high resolution and multi-channel input capability, the LTC2309CF is well-suited for a diverse range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Process Control
  • Medical Instrumentation
  • Remote Sensing

In summary, the LTC2309CF from Analog Devices Inc. is a high-performance ADC that offers excellent precision, flexibility, and ease of use for engineers and designers looking to enhance their data acquisition systems across various industries.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess