EN
  • EN
  • DE

LTC2328IMS-18#PBF

Part No LTC2328IMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 16MSOP  /  18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting SMD (SMT)
Base Product Number LTC2328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2328IMS-18#PBF
Standard Package 37
Win Source Part Number 1215717-LTC2328IMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2328IMS-18#PBF CAD Model

Description

Analog Devices Inc. LTC2328IMS-18#PBF Product Overview

The LTC2328IMS-18#PBF from Analog Devices Inc. is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a unique combination of speed, precision, and ease-of-use. Designed for industrial, medical, and automotive applications, this ADC provides an impressive sample rate of up to 1Msps, making it an ideal choice for high-speed data acquisition systems where accuracy and resolution are critical.

Key Features:

  • Resolution: The LTC2328 features an 18-bit resolution, ensuring fine detail in the analog signal conversion process, which is crucial for applications requiring high precision.
  • Sample Rate: With a maximum sample rate of 1Msps, this ADC is capable of converting analog signals with high speed without sacrificing accuracy, making it suitable for demanding applications.
  • Wide Input Range: It supports a wide input range that provides flexibility in interfacing with various sensors and input signals.
  • No Latency: The device offers no-latency operation, which is essential for closed-loop control systems and real-time data processing.
  • Low Power Consumption: Despite its high performance, the LTC2328IMS-18#PBF is designed to be power-efficient, which is critical for portable and battery-powered applications.
  • Easy Interface: The ADC includes a SPI-compatible serial interface, which simplifies the connection to microcontrollers and digital systems.
  • Package: The product is available in a compact MSOP package, which is ideal for space-constrained applications.

Applications:

  • Automated Test Equipment (ATE)
  • Medical Imaging
  • High-speed Data Acquisition
  • Instrumentation
  • Automotive Systems

The LTC2328IMS-18#PBF exemplifies Analog Devices Inc.'s commitment to providing high-quality data conversion solutions. Its robust design ensures reliable performance in harsh environments, while its advanced features facilitate integration into complex systems. Whether it's for precision measurement equipment or high-speed monitoring applications, the LTC2328IMS-18#PBF is a versatile ADC that delivers exceptional performance and value.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.2256 $100.2256
2+ $96.9925 $193.9850
3+ $93.7594 $281.2782
4+ $84.0602 $336.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess