EN
  • EN
  • DE

LTC2345HUK-16#PBF

Part No LTC2345HUK-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197363-LTC2345HUK-16#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series SoftSpan™
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 200k
Operating Temperature -40°C ~ 125°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian LTC2345HUK-16#PBF CAD Model

Description

The LTC2345HUK-16#PBF is a state-of-the-art, 16-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to a wide array of applications that require high precision and multi-channel data acquisition. This product is a testament to Analog Devices' commitment to providing advanced solutions for complex signal processing challenges.

Key Features

  • Resolution: The LTC2345HUK-16#PBF boasts a 16-bit resolution, ensuring high-fidelity signal conversion and exceptional detail in the digital representation of analog inputs.
  • Multiple Channels: With 16 independent channels, this ADC offers the flexibility to monitor multiple signals simultaneously, making it ideal for applications in industrial control systems, medical equipment, and multi-sensor monitoring.
  • Sampling Rate: The device provides a fast sampling rate, enabling real-time data acquisition and processing, which is crucial for time-sensitive applications.
  • Interface: It features a user-friendly digital interface that simplifies the integration with microcontrollers and digital signal processors, facilitating efficient data transfer and system design.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2345HUK-16#PBF minimizes power consumption, making it suitable for portable and battery-powered devices.
  • Temperature Range: The product operates reliably across a wide temperature range, ensuring consistent performance in diverse environments.
  • Package: It comes in a compact, thermally enhanced package, which aids in maintaining thermal integrity and allows for easier integration into space-constrained applications.

Applications

The LTC2345HUK-16#PBF is versatile and can be deployed in various sectors. Its precision and multi-channel capabilities make it an excellent choice for:

  • Industrial Automation and Process Control
  • Medical Imaging and Patient Monitoring Systems
  • Data Acquisition Systems
  • Instrumentation and Test Equipment
  • Automotive Systems

In conclusion, the LTC2345HUK-16#PBF from Analog Devices Inc. is a robust, high-performance ADC that offers a blend of precision, speed, and versatility. Its multi-channel design and efficient operation make it a valuable component for a wide range of electronic systems that require reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess