EN
  • EN
  • DE

LTC2376CMS-18#PBF

Part No LTC2376CMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 18-Bit, 250ksps, 102dB SNR, Low Power SAR ADC with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Height 1.1 mm
Integral Nonlinearity (INL) 1.75 LSB
Interface SPI
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 70 °C
Max Power Dissipation 4.25 mW
Max Supply Voltage 2.625 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of Bits 18
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 2.5 V
Polarity Bipolar
REACH SVHC No SVHC
Resolution 2.25 B
RoHS Compliant
Sampling Rate 250 ksps
Supply Type Analog, Digital
Win Source Part Number 1072133-LTC2376CMS-18#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2376CMS-18#PBF CAD Model

Description

The LTC2376CMS-18#PBF is a high-performance, low-noise, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance analog technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, test and measurement, industrial automation, and data acquisition systems.

Key Features:

  • Resolution: 18-bits of resolution provide high precision for demanding applications.
  • Sampling Rate: Offers a fast sampling rate, ensuring timely data conversion for real-time applications.
  • No Latency: The SAR architecture allows for no-latency operation, which is critical for closed-loop control systems.
  • Low Noise: Features a low-noise design, making it suitable for sensitive signal processing tasks.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low power consumption to extend the life of battery-powered devices.
  • Interface: Comes with a user-friendly digital interface that simplifies the integration into digital systems.
  • Package: Enclosed in a compact MSOP package, the LTC2376CMS-18#PBF is designed for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Automation
  • Data Acquisition Systems
  • High-end Scientific Instruments

The LTC2376CMS-18#PBF is engineered to meet the stringent requirements of precision data conversion. By providing a combination of high resolution, fast sampling rates, and low noise performance, this ADC ensures accurate and reliable data capture in critical systems. Analog Devices Inc. has crafted this component to deliver top-notch performance while maintaining power efficiency, making it an ideal choice for both portable and stationary applications where quality cannot be compromised.

Part Number: LTC2376CMS-18#PBF

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 411 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess