EN
  • EN
  • DE

LTC2376CMS-18#TRPBF

Part No LTC2376CMS-18#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196828-LTC2376CMS-18#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 18
Input Type Differential
Operating Temperature 0°C ~ 70°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2376CMS-18#TRPBF CAD Model

Description

Analog Devices Inc. LTC2376CMS-18#TRPBF Product Overview

The LTC2376CMS-18#TRPBF from Analog Devices Inc. is a high-performance 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a perfect blend of speed, precision, and power efficiency. Designed for advanced circuit applications that require high accuracy and low noise, this ADC is an ideal choice for medical instrumentation, industrial control systems, and precision data acquisition systems.

This ADC operates with a single 5V supply and features a ±Vref differential input range with Vref ranging from 2.5V to 5.1V. This flexibility in reference voltage allows the LTC2376CMS-18#TRPBF to cater to a wide range of applications, ensuring precise measurements and adaptability to various signal levels.

The LTC2376CMS-18#TRPBF boasts an impressive sample rate of 250ksps, providing the speed necessary for high-bandwidth applications while maintaining a remarkable 18-bit resolution. This balance of speed and resolution ensures that the ADC can capture fast transient signals without sacrificing the integrity of the data.

One of the standout features of this ADC is its low power consumption. At the full 250ksps rate, it consumes only 18mW, making it an energy-efficient choice for battery-powered devices and systems where power conservation is critical. Additionally, the device offers a nap and sleep mode, which reduce power consumption to 2.5mW and 2.5µW, respectively, further enhancing its appeal for power-sensitive applications.

The LTC2376CMS-18#TRPBF is packaged in a compact 16-lead MSOP package, which is ideal for space-constrained designs. It also features a SPI-compatible serial interface, making it easy to connect to a wide range of microcontrollers and digital processors. The device's no latency operation allows for reliable and predictable timing, which is crucial for control loop applications.

With its combination of high precision, low power, and ease of integration, the LTC2376CMS-18#TRPBF from Analog Devices Inc. is a superior choice for designers looking to enhance the performance of their systems with a top-tier ADC solution.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 501 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess