EN
  • EN
  • DE

HP-3661-B

Part No HP-3661-B
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ABS BLACK 3.622"L X 2.618"W / Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 3.622" L x 2.618" W (92.00mm x 66.50mm) X 1.089" (27.66mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series Style 3
Package Bulk
Container Type Box
Dimension 3.622" L x 2.618" W (92.00mm x 66.50mm)
Height 1.089" (27.66mm)
Area (L x W) 9.48in² (61.2cm²)
Design Hand Held, Split Sides and End Panel(s)
Material Plastic, ABS
Color Black
Thickness 0.120" (3.05mm)
Features Battery Door, PCB Supports
Material Flammability Rating UL94 HB
Weight 0.09 lb (40.82 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Other Names HP3661B,HP 3661 B,377-1656
Standard Package 1
Win Source Part Number 1223129-HP-3661-B
Ultra Librarian 3D Model Ultra Librarian HP-3661-B CAD Model

Description

The HP-3661-B box is a black, hand-held, split sides and end panel(s) design box made of plastic, ABS material.

  • Features: Battery Door, PCB Supports
  • Material Flammability Rating: UL94 HB
  • Thickness: 0.120" (3.05mm)
  • Height: 1.089" (27.66mm)
  • Area: 9.48in² (61.2cm²)
  • Weight: 0.09 lb (40.82 g)
  • Dimension: 3.622" L x 2.618" W (92.00mm x 66.50mm)
  • ECCN: EAR99

You May Also Be Interested in

Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
Hammond Manufacturing
RACK SOLID / Metal, Aluminum Chassis, Enclosed 8.000" L x 8.300" W x 5.250" H (203.20mm x 210.82mm x 133.35mm) Black
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 7.559"L X 3.780"W / Box Metal, Aluminum Natural Cover Included 7.559" L x 3.780" W (192.00mm x 96.01mm) X 2.638" (67.00mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 10.315"L X 7.165"W / Box Metal, Aluminum Natural Cover Included 10.315" L x 7.165" W (262.00mm x 181.99mm) X 3.543" (90.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM GRY 12.600"L X 12.600"W / Box Metal, Aluminum Gray Split Sides 12.600" L x 12.600" W (320.04mm x 320.04mm) X 4.720" (119.89mm)
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess