EN
  • EN
  • DE

LTC2447IUHF#TRPBF

Part No LTC2447IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2447
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879252-LTC2447IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2447IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2447IUHF#TRPBF Ultra High Precision ADC

The LTC2447IUHF#TRPBF is a cutting-edge 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that require high precision and wide dynamic range. This component is part of the LTC2447 series, which are known for their exceptional performance in terms of accuracy and noise reduction.

With its impressive oversampling ratio and no latency delta-sigma architecture, the LTC2447IUHF#TRPBF delivers a high-resolution output while maintaining a fast conversion rate. This makes it an ideal choice for precision measurement applications, such as industrial process control, instrumentation, medical devices, and energy management systems.

The ADC operates over a wide supply voltage range from 2.7V to 5.5V, which provides flexibility for various power supply designs. It also features a wide input common-mode range that does not compromise the 24-bit resolution, even when the input signal is near the supply rails.

One of the key features of the LTC2447IUHF#TRPBF is its multiple-channel configuration, which allows up to 16 differential or 32 single-ended input channels. This enables the device to handle multiple signal inputs without the need for external multiplexing, saving space and simplifying the design.

The device communicates through a standard SPI interface, allowing for easy integration into digital systems. Furthermore, it comes in a compact QFN-38 package, which is highly beneficial for space-constrained applications.

For enhanced reliability, the LTC2447IUHF#TRPBF is rated for operation over the industrial temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.

In summary, the Analog Devices Inc. LTC2447IUHF#TRPBF ADC is a top-tier component for designers seeking to incorporate high precision data acquisition into their systems. Its combination of high resolution, wide input range, multiple input channels, and robust communication interface makes it a versatile and indispensable part of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5254 $73.5762
5+ $20.1235 $100.6175
8+ $19.4946 $155.9568
11+ $18.8657 $207.5227
14+ $18.2369 $255.3166
19+ $16.3503 $310.6557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,268 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess