EN
  • EN
  • DE

LTC2448CUHF#PBF

Part No LTC2448CUHF#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2448
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 52
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879253-LTC2448CUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2448CUHF#PBF CAD Model

Description

The LTC2448CUHF#PBF is a high-precision, 24-bit No Latency ΔΣ™ ADC from Analog Devices Inc., a global leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This advanced analog-to-digital converter offers an impressive array of features designed for applications requiring high accuracy measurement, such as industrial process control, instrumentation, and automated test equipment.

Key Features

  • High Resolution: The device boasts a 24-bit output with no missing codes, ensuring precise data conversion for critical applications.
  • Multiple Input Channels: With 8 differential or 16 single-ended input channels, the LTC2448CUHF#PBF provides flexibility for monitoring various signals.
  • No Latency Delta-Sigma (ΔΣ) Architecture: This feature allows for continuous and immediate data conversion without delay, making it ideal for dynamic systems that require real-time monitoring.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gains of up to 128, enhancing the ADC's ability to read small signals with high precision.
  • Wide Input Range: The device supports a versatile input range, accommodating various signal levels for diverse applications.
  • Oversampling Ratio (OSR) Options: Users can select from multiple OSR options to balance between resolution and data rate, tailoring performance to specific requirements.
  • Digital Filter: An onboard digital filter reduces noise and enhances signal integrity, contributing to the high accuracy of the ADC.

Package and Temperature Range

The LTC2448CUHF#PBF comes in a compact 38-lead QFN package, designed for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

This ADC is ideal for a wide range of applications, including:

  • Industrial Process Controls
  • Temperature Measurement Systems
  • Pressure Sensing
  • Medical and Scientific Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

With its high resolution, multiple input channels, and advanced filtering capabilities, the LTC2448CUHF#PBF from Analog Devices Inc. is a robust solution for precise data acquisition in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,359 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess