EN
  • EN
  • DE

LMH6522SQE/NOPB

Part No LMH6522SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 54WQFN / Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Base Product Number LMH6522
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 470746-LMH6522SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6522SQE/NOPB CAD Model

Description

LMH6522SQE/NOPB Digital Variable Gain Amplifier by Texas Instruments

The LMH6522SQE/NOPB is a highly sophisticated digital variable gain amplifier (DVGA) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile component is engineered to deliver unmatched performance in a wide range of applications, including wireless communication, test equipment, and military systems. The LMH6522SQE/NOPB is well-suited for systems that require precise gain control and high linearity over a broad frequency range.

Key Features

  • High Performance: The LMH6522SQE/NOPB offers a high dynamic range with an OIP3 of 47 dBm, ensuring excellent linearity and signal integrity.
  • Variable Gain Range: It provides a digitally controlled gain range from -6.5 dB to +26 dB in 0.5 dB steps, allowing for precise signal amplitude adjustment.
  • Wide Bandwidth: With a bandwidth of 400 MHz, this amplifier can handle a variety of high-speed signals without compromising performance.
  • Low Noise Figure: The device boasts a low noise figure of 10 dB at maximum gain, minimizing signal distortion and ensuring clear signal amplification.
  • Serial Control Interface: The DVGA includes an SPI-compatible serial control interface for easy integration into digital systems.
  • Power Efficiency: This amplifier operates with a single 5V supply and features a power-down mode to conserve energy when not in active use.

Robust Design

The LMH6522SQE/NOPB is encapsulated in a compact 24-lead WQFN package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. The NOPB designation indicates that this product is lead-free (No Lead (Pb)), complying with environmentally friendly manufacturing standards.

Applications

Due to its high linearity and flexible gain control, the LMH6522SQE/NOPB is ideal for applications such as:

  • IF and baseband gain control circuits
  • Wireless infrastructure (e.g., GSM, CDMA, WCDMA)
  • Software-defined radio (SDR)
  • Medical imaging systems
  • Automated test equipment (ATE)

With its robust design and advanced features, the LMH6522SQE/NOPB from Texas Instruments is an excellent choice for designers seeking a high-performance DVGA to enhance their signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3922 $60.7844
5+ $24.9372 $124.6860
7+ $24.1580 $169.1060
9+ $23.3787 $210.4083
12+ $22.5994 $271.1928
15+ $20.2615 $303.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess