EN
  • EN
  • DE
  • IT

LTC2486CDE#TRPBF

Part No LTC2486CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC2486
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879280-LTC2486CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2486CDE#TRPBF CAD Model

Description

Product Overview: LTC2486CDE#TRPBF

The LTC2486CDE#TRPBF is a high-precision 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This ADC is part of the LTC2486 series, which is renowned for its exceptional accuracy and ease of use.

This ADC features an innovative design that combines a traditional ΔΣ modulator with a unique digital filter architecture that provides no latency in digital output – a significant advantage in control loop applications where response time is critical. The LTC2486CDE#TRPBF offers a differential input with an impressive input range up to ±VCC, making it highly versatile for a wide array of applications.

The device operates from a single 2.7V to 5.5V supply, consuming only 2.5mA of current at the maximum sampling rate of 60 conversions per second. It also includes an integrated oscillator, eliminating the need for external components and simplifying design complexity. In addition, the LTC2486CDE#TRPBF features an Easy Drive™ technology that reduces the requirements on the external driver circuitry, allowing direct sensor interfacing without the need for buffering.

With its SPI-compatible serial interface, the LTC2486CDE#TRPBF can easily communicate with a wide range of microcontrollers and digital systems. The compact 12-lead DFN package ensures a minimal footprint on the PCB, making it an ideal choice for space-constrained applications. Additionally, the device is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications for the LTC2486CDE#TRPBF include process control, medical instrumentation, industrial monitoring, and battery-powered devices where precision measurement and low power are paramount. Its robust feature set and ease of integration make it a go-to solution for engineers seeking high accuracy and reliability in their data acquisition systems.

Overall, the LTC2486CDE#TRPBF from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an excellent choice for precision ADC requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2060 $66.0300
10+ $12.3702 $123.7020
15+ $11.9523 $179.2845
21+ $11.1164 $233.4444
27+ $10.6986 $288.8622
33+ $10.2807 $339.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess