EN
  • EN
  • DE

LTC2604CGN#TRPBF

Part No LTC2604CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001291-LTC2604CGN#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Data Acquisition -Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC2604
Operating Temperature 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Data Interface SPI
Ultra Librarian 3D Model Ultra Librarian LTC2604CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC2604CGN#TRPBF Quad 16-Bit DAC

The LTC2604CGN#TRPBF is a high-performance quad 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision analog technology. This component is part of the LTC2604 series and is particularly suitable for advanced industrial, automotive, and communication applications where precision and reliability are paramount.

Constructed with a 16-bit monotonic over temperature range, the LTC2604CGN#TRPBF ensures high accuracy and stability in the conversion process. It operates with a supply voltage range from 2.7V to 5.5V, making it versatile for various system designs. The DAC features a per-channel SoftSpan configuration, allowing each DAC output to be independently set to one of five selectable output ranges. These ranges include three unipolar ranges (0V to 5V, 0V to 10V, and 0V to 2.5V) and two bipolar ranges (±10V and ±5V), providing flexibility for a wide array of applications.

Integration is a key aspect of this product, featuring an internal reference with 10ppm/°C max temperature coefficient, which greatly simplifies the design process by reducing external component requirements. The LTC2604CGN#TRPBF also incorporates a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

Communication with the LTC2604CGN#TRPBF is achieved through a 4-wire SPI/MICROWIRE compatible serial interface, which supports high-speed data transfers while minimizing the number of required I/O lines. This makes it an excellent choice for dense PCB layouts where space is at a premium.

The device is packaged in a compact 16-lead SSOP package, which is both space-saving and practical for streamlined manufacturing processes. Additionally, the LTC2604CGN#TRPBF is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in challenging environmental conditions.

With its combination of high precision, flexibility, and ease of use, the LTC2604CGN#TRPBF from Analog Devices Inc. is an ideal solution for system designers looking to implement multiple DAC channels with stringent performance requirements.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1204 $88.2408
3+ $36.2014 $108.6042
5+ $35.0701 $175.3505
6+ $33.9388 $203.6328
8+ $32.8075 $262.4600
11+ $29.4136 $323.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess