EN
  • EN
  • DE

LTC2631AITS8-LZ12#TRPBF

Part No LTC2631AITS8-LZ12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Digital to Analog Converter 1 TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879311-LTC2631AITS8-LZ12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631AITS8-LZ12#TRPBF CAD Model

Description

Product Overview: LTC2631AITS8-LZ12#TRPBF

The LTC2631AITS8-LZ12#TRPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is part of the LTC2631 series, which offers a range of tiny, 12-bit voltage output DACs with an integrated, high-accuracy, low-drift reference in an 8-lead TSOT-23 package.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine-grained analog output that allows for precise control in various applications.
  • Integrated Reference: It comes with an onboard precision reference with a low drift coefficient, ensuring stability and accuracy over a wide range of temperatures and operating conditions.
  • Output Range: The LTC2631AITS8-LZ12#TRPBF offers various output ranges, including the 0V to 2.5V range, which is suitable for many low-voltage applications.
  • Single Supply Operation: It is designed to operate from a single 2.7V to 5.5V supply, making it versatile for use in both portable and fixed power supply designs.
  • Power-On Reset: The DAC outputs power up to zero scale or midscale, depending on the option selected, and it remains there until a valid write to the device takes place.
  • Software Selectable Power-Down: A software-selectable power-down function is provided to minimize power consumption when the DAC is not in use.
  • Double-Buffered Data Latch: The inclusion of a double-buffered data latch allows for smooth and predictable output updates.

Applications

The LTC2631AITS8-LZ12#TRPBF is suitable for a wide array of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Automotive systems

This DAC is designed to deliver high performance while maintaining a compact footprint, making it an ideal choice for space-constrained applications. The LTC2631AITS8-LZ12#TRPBF is also available in a tape and reel package, denoted by the 'TRPBF' suffix, which is suitable for automated assembly processes, thereby reducing manufacturing time and costs.

With its robust feature set and high reliability, the LTC2631AITS8-LZ12#TRPBF from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems, providing designers with a flexible and accurate solution for their analog output needs.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4644 $52.2508
17+ $6.1247 $104.1199
26+ $5.9333 $154.2658
35+ $5.7419 $200.9665
46+ $5.5505 $255.3230
61+ $4.9763 $303.5543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,011 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess