EN
  • EN
  • DE

LTC2631ITS8-LZ12#TRMPBF

Part No LTC2631ITS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2631ITS8-LZ12#TRMPBFTR,LTC2631ITS8-LZ12#TRMPBF-ND,LTC2631ITS8-LZ12#TRMPBFCT,-2735-LTC2631ITS8-LZ12#TRMPBFTR-ND,LTC2631ITS8-LZ12#TRMPBFTR,LTC2631ITS8-LZ12#TRMPBFDKR,-2735-LTC2631ITS8-LZ12#TRMPBFCT
Standard Package 500
Win Source Part Number 1072170-LTC2631ITS8-LZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631ITS8-LZ12#TRMPBF CAD Model

Description

Product Overview: LTC2631ITS8-LZ12#TRMPBF

The LTC2631ITS8-LZ12#TRMPBF is a high-quality digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact form factor. This single 12-bit DAC is part of the LTC2631 series and comes in a TSOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Resolution: The product offers a 12-bit resolution, providing fine-grain output voltage control for precise applications.
  • Output Range: It features a full-scale output range that is programmable to either 2.5V, 4.096V, or 5V, allowing for flexibility across different use cases.
  • Package Type: Housed in a small TSOT-23 package, it is optimized for space-saving on the PCB without compromising performance.
  • Interface: Communication with the device is facilitated through an SPI-compatible serial interface, which is widely used and ensures easy integration into most system designs.
  • Power Efficiency: With its low power operation, the LTC2631ITS8-LZ12#TRMPBF is suitable for battery-powered devices and power-sensitive applications.
  • Reference: It integrates a precision internal reference, eliminating the need for external components and simplifying the design process.
  • Stability: The product is characterized by its excellent stability over temperature, ensuring reliable performance across different operating conditions.

Applications

The LTC2631ITS8-LZ12#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Process control and automation
  • Medical devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2631ITS8-LZ12#TRMPBF is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the high standards expected of all Analog Devices products. Customers can rely on this DAC for consistent performance and durability in their electronic designs.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8978 $55.2846
16+ $6.4803 $103.6848
24+ $6.2778 $150.6672
33+ $6.0753 $200.4849
43+ $5.8728 $252.5304
57+ $5.2652 $300.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess