EN
  • EN
  • DE

LTC2642CMS-12#PBF

Part No LTC2642CMS-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 10MSOP  /  12 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC2642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2642CMS-12#PBF,LTC2642CMS-12#PBF-ND,-2735-LTC2642CMS-12#PBF,2156-LTC2642CMS-12#PBF,ANAANALTC2642CMS-12#PBF
Standard Package 50
Win Source Part Number 984347-LTC2642CMS-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2642CMS-12#PBF CAD Model

Description

Product Overview: LTC2642CMS-12#PBF from Analog Devices Inc.

The LTC2642CMS-12#PBF is a high-precision Digital-to-Analog Converter (DAC) designed and manufactured by Analog Devices Inc., a company renowned for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is part of the LTC2642 series, which offers a variety of resolution options and is specifically engineered to meet the demands of sophisticated electronic systems.

Key Features

  • Resolution: The LTC2642CMS-12#PBF boasts a 12-bit resolution, providing fine-grain control over analog output, which is essential for applications requiring high precision.
  • Output Type: It features a rail-to-rail output that can swing from 0V to the supply voltage, maximizing dynamic range and enhancing performance in a wide array of applications.
  • Interface: This DAC operates with a SPI (Serial Peripheral Interface), ensuring easy integration with microcontrollers and other digital systems.
  • Power Efficiency: Designed with power efficiency in mind, it consumes a low amount of power, which is critical for battery-powered and portable devices.
  • Package: The device comes in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • Temperature Range: It is operational over an industrial temperature range, making it reliable in a variety of harsh environments.

Applications

The LTC2642CMS-12#PBF is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Medical Instruments
  • Communication Systems

With its high-resolution output and low-power consumption, the LTC2642CMS-12#PBF is particularly well-suited for applications where precision and efficiency are paramount. Its robust design ensures that it can perform reliably in the most demanding conditions, making it a preferred choice for engineers and designers looking for a DAC that can deliver consistent, high-quality performance.

Analog Devices Inc. provides comprehensive technical support and documentation for the LTC2642CMS-12#PBF, ensuring that integrating this DAC into your design is as straightforward as possible. Whether you're working on a complex industrial system or a simple consumer electronic device, this product is designed to meet your needs and exceed your expectations.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6085 $50.4340
10+ $10.3455 $103.4550
15+ $10.0222 $150.3330
21+ $9.6989 $203.6769
27+ $9.3756 $253.1412
36+ $8.4057 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess