EN
  • EN
  • DE

LTC2654BCGN-H16#TRPBF

Part No LTC2654BCGN-H16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 8.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Base Product Number LTC2654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879359-LTC2654BCGN-H16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2654BCGN-H16#TRPBF CAD Model

Description

Product Overview: LTC2654BCGN-H16#TRPBF

The LTC2654BCGN-H16#TRPBF from Analog Devices Inc. is a high-precision, quad 16-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact package. This product is designed for advanced applications that require high accuracy, stability, and a low-noise output. It is an ideal choice for industrial, automotive, and communication systems where reliable and precise analog output is critical.

Key Features

  • Resolution: The LTC2654 features a 16-bit resolution, providing fine granularity and precise control over analog output signals.
  • Quad DAC Channels: With four independent DAC channels, this device can manage multiple output signals simultaneously, increasing system flexibility and efficiency.
  • Integrated Reference: An onboard precision reference ensures low drift and high accuracy over time and temperature variations.
  • Interface Options: The LTC2654BCGN-H16#TRPBF supports SPI and MICROWIRE interfaces for easy integration into a wide range of digital systems.
  • Power Supply Range: It operates on a supply range from 2.7V to 5.5V, accommodating various power environments and system requirements.
  • Compact Package: Housed in a 16-lead SSOP package, the LTC2654BCGN-H16#TRPBF is designed for space-constrained applications.
  • Temperature Range: This product is specified for operation from -40°C to +105°C, suitable for harsh environments and ensuring reliable performance under extreme conditions.

Applications

The LTC2654BCGN-H16#TRPBF is versatile and can be used in a wide array of applications, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

With its robust design and high-precision capabilities, the LTC2654BCGN-H16#TRPBF from Analog Devices Inc. is a reliable and efficient solution for systems requiring high-quality analog outputs. Whether for industrial automation, automotive systems, or communication networks, this quad DAC offers the performance and features necessary to meet the stringent requirements of advanced electronic applications.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess