EN
  • EN
  • DE

LTC2664IUH-16#TRPBF

Part No LTC2664IUH-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32QFN / 16 Bit Digital to Analog Converter 4 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±4.5V ~ 15.75V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±2.2, ±0.35
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2664
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879385-LTC2664IUH-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2664IUH-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2664IUH-16#TRPBF

The LTC2664IUH-16#TRPBF from Analog Devices Inc. is a state-of-the-art, quad 16-bit digital-to-analog converter (DAC) integrated circuit designed to cater to a wide range of precision control applications. This high-performance component is part of the LTC2664 series, renowned for its accuracy and reliability in converting digital signals into precise analog outputs.

Encased in a compact 32-lead QFN package, this product is optimized for space-constrained applications, making it an ideal choice for embedded systems, industrial control, and automated test equipment. The LTC2664IUH-16#TRPBF operates over a wide supply voltage range, ensuring compatibility with various system architectures and allowing for flexible design integration.

One of the key features of this DAC is its SoftSpan™ technology, which enables the selection of one of five output ranges (0V to 5V, 0V to 10V, ±5V, ±10V, or -2.5V to 7.5V) on a per-channel basis. This versatility allows users to customize the output range to match specific application requirements without the need for external components, reducing system complexity and cost.

The device boasts impressive linearity with a maximum INL (Integral Nonlinearity) of ±1 LSB, ensuring high fidelity in the analog output signal. Additionally, the LTC2664IUH-16#TRPBF features a low glitch impulse of 1nV•s, minimizing the transient effects when updating output voltages, which is particularly important for sensitive applications where noise can be a critical factor.

Communication with the LTC2664IUH-16#TRPBF is facilitated through a 4-wire SPI/Microwire compatible serial interface, which supports high-speed data transfer and easy integration with microcontrollers and digital systems. The device also includes a power-on reset function that sets the DAC output to zero-scale or mid-scale, and a clear input that can asynchronously clear all DACs to zero-scale or mid-scale.

For applications demanding high precision and low noise performance, the LTC2664IUH-16#TRPBF from Analog Devices Inc. offers a robust and versatile solution. Its advanced features and compact form factor make it a top choice for designers looking to enhance the performance and reliability of their analog output systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1044 $68.1044
2+ $55.8806 $111.7612
3+ $54.1343 $162.4029
4+ $52.3880 $209.5520
5+ $50.6418 $253.2090
7+ $45.4030 $317.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess