EN
  • EN
  • DE

LTC2668IUJ-12#TRPBF

Part No LTC2668IUJ-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name LTC2668
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879387-LTC2668IUJ-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2668IUJ-12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2668IUJ-12#TRPBF Digital-to-Analog Converter

The LTC2668IUJ-12#TRPBF from Analog Devices Inc. is a state-of-the-art, 16-channel, 12-bit digital-to-analog converter (DAC) that offers exceptional performance and flexibility for a wide range of precision control and signal processing applications. This product is designed to meet the rigorous demands of industrial, automotive, and communication systems, where high resolution and accuracy are paramount.

Each of the 16 DAC channels in the LTC2668 can be individually programmed via a user-friendly SPI interface, which allows for easy integration into microcontroller-based systems. The device supports a wide output range, providing the versatility needed for tasks such as programmable voltage and current sources, waveform generation, and actuator control.

Key features of the LTC2668IUJ-12#TRPBF include:

  • High Resolution: With 12-bit resolution, the LTC2668 provides fine granularity, ensuring smooth and precise analog output signals.
  • Multiple Output Ranges: The device supports a variety of selectable output ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, among others, which can be independently set for each channel.
  • Integrated Precision: The LTC2668 features integrated precision reference and reference buffers, reducing the need for external components and simplifying design.
  • Robust Thermal Performance: Housed in a 40-lead QFN package, the LTC2668IUJ-12#TRPBF is designed for optimal thermal performance, ensuring reliability and stability in temperature-variable environments.
  • SoftSpan™ Technology: The SoftSpan technology allows for easy configuration of the output voltage span on a per-channel basis without the need for additional external components.
  • Advanced Digital Interface: The SPI interface with daisy-chain capability makes it simple to connect multiple LTC2668 devices in series, streamlining communication and saving valuable I/O lines.

For enhanced system reliability, the LTC2668IUJ-12#TRPBF includes error detection features such as cyclic redundancy check (CRC) for data integrity, and a watchdog timer to reset the device in the event of a system fault. The device is also available in a tape and reel package (denoted by the 'TRPBF' suffix), which is suitable for automated assembly processes, making it an ideal choice for high-volume production.

Whether it's for precise industrial instrumentation, automated test equipment, or dynamic control systems, the LTC2668IUJ-12#TRPBF by Analog Devices Inc. delivers the performance and features required for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess