EN
  • EN
  • DE

DEA202450BT-2159A2

Part No DEA202450BT-2159A2
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821704-DEA202450BT-2159A2
Ultra Librarian 3D Model Ultra Librarian DEA202450BT-2159A2 CAD Model

Description

The DEA202450BT-2159A2 is a multilayer chip EMI filter manufactured by TDK Corporation. This component is designed to suppress electromagnetic interference (EMI) in a variety of electronic devices and circuits.

Applications

  • Automotive electronics: Noise suppression in engine control units and infotainment systems.
  • Industrial equipment: Filtering in control systems and power supplies.
  • Medical devices: Ensuring signal integrity in sensitive medical equipment.
  • Base stations: Reducing interference in wireless communication infrastructure.
  • Consumer electronics: Noise filtering in audio and video equipment.

Features

  • High attenuation: Provides effective noise reduction across a wide frequency range.
  • Small form factor: Suitable for space-constrained applications.
  • Multilayer ceramic construction: Offers high reliability and durability.
  • Low insertion loss: Minimizes signal degradation.
  • Surface mount design: Compatible with automated assembly processes.

Benefits

  • Improved electromagnetic compatibility (EMC): Helps electronic devices meet regulatory requirements.
  • Enhanced signal integrity: Ensures accurate and reliable data transmission.
  • Reduced interference: Prevents unwanted noise from affecting device performance.
  • Increased system reliability: Protects circuits from noise-related failures.
  • Simplified design: Easier integration into electronic circuits.

Additional Details

The DEA202450BT-2159A2 EMI filter is designed for surface mount technology (SMT), allowing for automated assembly and efficient manufacturing. The filter's performance is characterized by its attenuation characteristics, impedance, and rated current. Detailed specifications, including frequency response, DC resistance, and operating temperature range, can be found in the TDK datasheet. It is critical to consult the datasheet for accurate and comprehensive information before integrating the filter into your application.

The multilayer construction of the filter provides excellent mechanical strength and resistance to environmental factors. The filter's small size allows it to be placed close to the noise source for maximum effectiveness. The wide operating temperature range ensures reliable performance in diverse operating conditions.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess