EN
  • EN
  • DE

LTC2851IS8#TRPBF

Part No LTC2851IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2851IS8#TRPBFTR, LTC2851IS8#TRPBF-ND, 505-LTC2851IS8#TRPBFCT, 505-LTC2851IS8#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879408-LTC2851IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2851IS8#TRPBF CAD Model

Description

Product Overview: LTC2851IS8#TRPBF from Analog Devices Inc.

The LTC2851IS8#TRPBF is a robust and versatile transceiver component designed by Analog Devices Inc., a leader in the manufacture of high-performance analog integrated circuits. This particular product is part of the LTC2851 series and is specifically tailored for RS485/RS422 communication protocols, ensuring reliable data transmission even in harsh industrial environments.

Encased in an 8-Lead Plastic SOIC package, the LTC2851IS8#TRPBF offers enhanced features that make it suitable for differential data transmission. It operates over a wide supply voltage range of 3V to 5.5V, making it highly compatible with a variety of systems and power sources. The device is capable of data rates up to 20Mbps, allowing for high-speed communication that is essential for modern industrial applications.

One of the key attributes of the LTC2851IS8#TRPBF is its extended temperature range, functioning reliably between -40°C to +85°C. This temperature resilience ensures that the device can perform optimally in extreme conditions, which is critical for outdoor or exposed installations.

The transceiver also incorporates a slew rate limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus enhancing signal integrity and network reliability. This feature is particularly beneficial in noisy environments where maintaining data integrity is paramount.

Additionally, the LTC2851IS8#TRPBF boasts a fail-safe receiver that guarantees a high logic level output if the inputs are left open, shorted, or idle, providing a level of fault tolerance and ensuring that the system remains operational even under fault conditions.

For added protection, the device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the transceiver from voltage spikes and transient voltage events that can occur in industrial settings.

In summary, the LTC2851IS8#TRPBF from Analog Devices Inc. is a high-performance RS485/RS422 transceiver that offers speed, reliability, and robustness for demanding applications. Its combination of high-speed communication, extended temperature range, EMI reduction, and safety features make it an ideal choice for engineers looking to integrate a dependable communication interface into their designs.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9822
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6080 $57.6480
13+ $7.8835 $102.4855
20+ $7.6371 $152.7420
28+ $7.3908 $206.9424
35+ $7.1444 $250.0540
47+ $6.4053 $301.0491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess