EN
  • EN
  • DE

LTC2858IMS-2#PBF

Part No LTC2858IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 250kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2858
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382633-LTC2858IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2858IMS-2#PBF CAD Model

Description

Product Overview: LTC2858IMS-2#PBF

The LTC2858IMS-2#PBF is a high-performance, industrial-grade transceiver from Analog Devices Inc., designed for robust communication in challenging environments. This product is part of the LTC2858 series, which offers a range of RS485/RS422 transceivers with exceptional features and protections to ensure reliable data transmission and reception even in the harshest industrial settings.

Key Features

  • Interface Type: The device supports RS485/RS422 communication protocols, which are widely used for serial data transmission.
  • Data Rate: It is capable of supporting data rates up to 20Mbps, ensuring efficient and fast data transfer for industrial applications.
  • Supply Voltage: The LTC2858IMS-2#PBF operates over a supply voltage range of 3V to 5.5V, which provides flexibility in a variety of power environments.
  • Integrated Protection: It comes with integrated electrostatic discharge (ESD) protection for both the driver and receiver elements, safeguarding the device against sudden voltage spikes.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in extreme conditions.
  • Package: The LTC2858IMS-2#PBF is available in a compact, 10-lead MSOP package, which is suitable for space-constrained applications.

Applications

With its robust design and advanced features, the LTC2858IMS-2#PBF is ideal for a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Process control units
  • Networked devices in harsh environments
  • Building management systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2858IMS-2#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial operation. The device also comes with a robust set of certifications and is compliant with RoHS standards, making it a responsible choice for environmentally conscious applications.

Overall, the LTC2858IMS-2#PBF from Analog Devices Inc. represents a blend of performance, protection, and reliability, making it a top choice for professionals seeking a dependable solution for their RS485/RS422 communication needs.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9822
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1220 $56.8540
16+ $6.6642 $106.6272
24+ $6.4559 $154.9416
33+ $6.2477 $206.1741
42+ $6.0394 $253.6548
56+ $5.4147 $303.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,186 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess