EN
  • EN
  • DE

LTC2862IDD-1#TRPBF

Part No LTC2862IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2862IDD-1#TRPBF-ND, LTC2862IDD-1#TRPBFTR, LTC2862IDD-1#TRPBFDKR, LTC2862IDD-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879436-LTC2862IDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862IDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2862IDD-1#TRPBF Overview

The LTC2862IDD-1#TRPBF is a high-performance, robust RS485/RS422 transceiver from Analog Devices Inc., designed to provide reliable communication in harsh industrial environments. This transceiver is part of a family of products that combine advanced receiver capabilities with exceptional driver performance to deliver data rates up to 20Mbps over long cable runs and in the presence of significant electrical noise.

Key Features

  • High Speed: The device supports data rates up to 20Mbps, making it suitable for high-speed data communication applications.
  • Extended Common-Mode Range: With an impressive common-mode range of ±25V, the LTC2862IDD-1#TRPBF is capable of withstanding considerable voltage differences between the devices on the bus, which is critical for maintaining signal integrity in electrically noisy environments.
  • High ESD Protection: It offers an exceptional integrated electrostatic discharge (ESD) protection of ±15kV on the transceiver pins, safeguarding the device against sudden voltage spikes and ensuring system reliability.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents damage from overheating, further enhancing the device's reliability.
  • Fail-Safe Receiver: The fail-safe receiver ensures a defined logic high output when inputs are open, shorted, or idle, providing additional communication security.
  • Low Power: It operates with a low supply current, making it an energy-efficient choice for battery-powered or power-sensitive applications.

Applications

Due to its robustness and high-speed capabilities, the LTC2862IDD-1#TRPBF is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Instrumentation
  • Networked security systems
  • Building automation

Product Specifications

The LTC2862IDD-1#TRPBF operates over a wide temperature range and comes in a small 10-lead DFN package. It requires a supply voltage of 3.3V or 5V and features a logic supply pin (VL) that allows for interfacing with lower voltage logic I/O levels. The device is also fully specified for operation from -40°C to 125°C, making it suitable for extreme industrial conditions.

Overall, the LTC2862IDD-1#TRPBF by Analog Devices Inc. is a top choice for designers looking for a reliable, high-speed RS485/RS422 transceiver that can withstand the rigors of industrial environments while maintaining energy efficiency and signal integrity.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5155 $51.0930
15+ $6.9871 $104.8065
23+ $6.7688 $155.6824
31+ $6.5504 $203.0624
40+ $6.3321 $253.2840
53+ $5.6770 $300.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,866 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess