EN
  • EN
  • DE

LTC2862MPS8-1#PBF

Part No LTC2862MPS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2862MPS8-1#PBF
Standard Package 100
Win Source Part Number 1072217-LTC2862MPS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862MPS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC2862MPS8-1#PBF Transceiver Overview

The LTC2862MPS8-1#PBF is a robust and versatile RS485/RS422 transceiver from Analog Devices Inc., designed to meet the demanding requirements of industrial communication networks. This high-performance device ensures reliable data transmission even in harsh environments, making it an ideal choice for applications in industrial control, building automation, and networked systems.

Key Features

  • High Speed: The LTC2862MPS8-1#PBF supports data rates up to 20Mbps, enabling fast and efficient communication for time-sensitive applications.
  • Extended Temperature Range: This transceiver operates over a wide temperature range from -40°C to +125°C, ensuring stable performance in extreme conditions.
  • ESD Protection: With integrated electrostatic discharge (ESD) protection up to ±16kV (Human Body Model), the device safeguards against unexpected voltage spikes.
  • Fail-Safe Receiver: The fail-safe receiver guarantees a logic-high receiver output when the input is open or shorted, enhancing the reliability of the communication system.
  • Low Power Shutdown: The LTC2862MPS8-1#PBF features a low power shutdown mode that reduces power consumption when the transceiver is not in use.

Robust Design

Analog Devices Inc. has engineered the LTC2862MPS8-1#PBF with a rugged design to withstand the challenges of industrial environments. Its high immunity to common-mode noise and differential to common-mode range of ±25V for transceiver operation ensures consistent performance amidst electrical disturbances.

Package and Supply Voltage

The device is offered in an 8-lead MSOP package, which provides a compact footprint for space-constrained applications. The LTC2862MPS8-1#PBF operates on a single 3.3V or 5V supply, allowing for flexibility in system design and compatibility with various logic levels.

Applications

With its robust feature set, the LTC2862MPS8-1#PBF is well-suited for a broad range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Instrumentation Networks

The LTC2862MPS8-1#PBF transceiver from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable solutions for industrial communication needs. Its combination of speed, durability, and protection features make it a top choice for engineers and system designers seeking to enhance the performance and resilience of their RS485/RS422 networks.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess