EN
  • EN
  • DE

LTC2877IMSE#PBF

Part No LTC2877IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description CAN Interface IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464258-LTC2877IMSE#PBF
Manufacturer Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 240 mV
Data Rate 20Mbps
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP;5;9;7;10;8;3;4;2;1;5503;600061;600001;620;4430;766;4991;505;175;135;516;600062;598;110;428;406;31;600006;5272;600039;2832;1785;600055;600008;600026;1245;448;1902;544;600010;212;600011;600060;2808;2521;1465;2208;1016;413;576;150;2725;600066;811;14;2129;390;568;488;149;553;660;20;1695;2156;846;600057;600;336;600016;863;638;1568;861;497;5536;296;264;4518;3351;600018;742;1278;269;818;0;1748;1715;1749;1718;1717;1750;10958;14641;22249;87500;77;75;532;93655;94332;94331;93656;94328;93657;94333;94327;93654;94329;94334;93652;120866;93653;94335;94330;85110;85111;83442;85112;85113;85114;80415;85115;85116;85117;94337;130077;49769;79908;107158;1304;3889;49107;76871;481;40486;61843;3138;1329;24857;111240;111236;111357;111288;111211;111242;111210;23838;15604;27142;86854;83674;5857;43303;23046;14460;118822;118821;118878;24433;117469;87499;487;89494;85587;108168;92341;108174;95923;36512;133117;129909;127241;25294;12848;130182;94595;21158;112699;26949;3225;39048;127274;24323;77495;10370;76690;76689;76687;76688;76686;76685;76684;76683;24683;93953;117468;127348;130074;129916;505;124413;109022;117272;117271;117273;90021;90020;90025;90022;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;325127;337185;340642;365086;365092;365107;392915;415534;415573;1;311745;311749;510725;575017;311753;314427;314772;316563;316564;325925;328772;336279;340981;341175;341180;342399;345107;429199;433140;702659;346990;430745;348268;349094;350548;350612;350724;356281;356906;357980;435100;357982;357983;357985;357999;358000;358001;470417;358006;435099;789723;358016;358702;359803;361443;361812;361817;363497;365041;365059;369718;369761;373749;374442;374452;375015;375626;375628;375634;378370;708108;383843;386627;397303;398950;398988;398990;398991;398992;399000;399001;699316;399009;399041;399045;399046;399047;399057;505929;399058;399079;400761;404269;404270;404409;405248;405249;406106;409753;409919;409924;409933;418344;418453;418468;418588;418589;418598;418624;419185;419456;422441;422442;422589;2952;38814;38815;38816;38817;38818;38819;38820;38821;722446;38822;63081;63111;63112;63113;63157;63252;63276;137505;137531;137535;137541;169295;180237;180266;180269;180272;180318;768757;211484;211499;211504;211505;211508;749371;211509;229001;235014;235053;235054;235060;235064;254814;254816;254820;272116;272225;285343;285345;285352;746162;298495;66753;83024;105345;105350;751582;144958;164202;1;63111;1;349685;349726;352455;30 µV;10 mV;15 mV;18 mV;20 mV;25 mV;28 mV;30 mV;32 mV;35 mV;40 mV;41 mV;45 mV;50 mV;50.5 mV;52 mV;60 mV;65 mV;70 mV;75 mV;80 mV;85 mV;90 mV;95 mV;100 mV;110 mV;115 mV;120 mV;125 mV;130 mV;135 mV;140 mV;148 mV;150 mV;160 mV;170 mV;175 mV;180 mV;190 mV;200 mV;220 mV;230 mV;240 mV;250 mV;270 mV;300 mV;330 mV;350 mV;360 mV;400 mV;410 mV;450 mV;500 mV;550 mV;570 mV;600 mV;650 mV;0.65 V;700 mV;750 mV;800 mV;900 mV;970 mV;1 V;1.1 V;1.11 V;1.2 V;1.4 V;2 V;3.3 V;297688;73461;493835;65605;65606;82167;142966;142967;142968;497586;718755;481779;186715;190332;199032;214730;257287;261579;289198;68721;68722;78843;78844;719830;479913;79184;481042;84021;84022;84023;479914;85625;85626;86548;86549;100273;105820;140341;147760;150582;633949;150456;709916;151187;153413;156880;156881;156882;819546;156884;158049;182214;192940;198041;213226;479912;222746;225168;236692;236693;814447;239368;715997;300679;120544;120547;120548;715998;120562;55328;168308;123297;131794;827503;202165;227911;248675;294413;699317;73639;73641;429077;73652;435101;87237;103180;108196;756219;143185;819545;151693;158812;161226;184168;188529;756220;194584;194585;214848;217906;238189;240717;257358;287331;68941;709998;445254;500947;500948;478176;85677;94601;10037
Ultra Librarian 3D Model Ultra Librarian LTC2877IMSE#PBF CAD Model

Description

Analog Devices' LTC2877IMSE#PBF is a high-performance CAN Interface IC, providing robust data communication capabilities for Controller Area Network (CAN) systems. It is engineered to facilitate reliable data transmission within automotive and industrial applications where the environment requires high immunity to electrical disturbances. This device supports various data rates and offers extended functionalities, such as integrated protection features against transients, overvoltage, and electrostatic discharge (ESD). With its hardened design and error-handling capabilities, the LTC2877IMSE#PBF is suited for critical applications in harsh environments, ensuring consistent and secure communication. It also features a low-power standby mode, contributing to the energy efficiency of the systems it is part of.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess