EN
  • EN
  • DE

LTC2903IS6-B1#TRPBF

Part No LTC2903IS6-B1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector 4 Channel TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924423-LTC2903IS6-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-B1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2903IS6-B1#TRPBF Precision Quad Voltage Monitor

The LTC2903IS6-B1#TRPBF is a high-quality precision quad voltage monitor designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This compact and efficient device is created to ensure reliable monitoring of multiple supply voltages in a variety of electronic applications, from consumer electronics to industrial systems.

Encased in a small 6-lead TSOT-23 package, the LTC2903IS6-B1#TRPBF is a space-saving solution that offers precise voltage monitoring for four voltage points. It is particularly well-suited for systems where space is at a premium and where accurate voltage monitoring is critical to the performance and longevity of the application.

Key features of the LTC2903IS6-B1#TRPBF include:

  • Quad Voltage Monitoring: This device can monitor four different voltage thresholds, making it versatile for a range of applications that require multiple voltage checks.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, providing flexibility in how the system responds to voltage faults.
  • Low Power Consumption: With its low quiescent current, the LTC2903IS6-B1#TRPBF is an energy-efficient choice for battery-operated devices.
  • High Accuracy: The monitor offers high accuracy in voltage detection, ensuring reliable operation and protection for sensitive electronic components.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Guaranteed Threshold Accuracy: Over the full temperature range, the voltage thresholds are guaranteed to be accurate, providing peace of mind in critical applications.

This voltage monitor is ideal for systems that require precise voltage supervision, such as portable devices, computers, and industrial equipment. Its robust design ensures that it can handle the demands of complex electronic systems, while its precision helps prevent damage caused by voltage fluctuations.

The LTC2903IS6-B1#TRPBF is a testament to Analog Devices' commitment to delivering high-performance monitoring solutions that enhance the reliability and efficiency of electronic systems. Whether you're designing a new product or upgrading an existing system, this voltage monitor provides the accuracy and dependability you need to keep your application running smoothly.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess