EN
  • EN
  • DE

LTC2911CTS8-1#TRMPBF

Part No LTC2911CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 3.086V/4.675V/Adj 3 Open Drain 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.3 V
Min Operating Temperature 0 °C
Number of Pins 8
Number of Voltages Monitored 3
Packaging Tape and Reel
REACH SVHC No SVHC
Reset Active Low
RoHS Compliant
Threshold Voltage 4.675 V
Type Multi-Voltage Supervisor, Power Supply Monitor
Win Source Part Number 1001236-LTC2911CTS8-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2911CTS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2911CTS8-1#TRMPBF from Analog Devices Inc.

The LTC2911CTS8-1#TRMPBF is a precision voltage monitor from Analog Devices Inc., designed to safeguard systems by monitoring up to four supply voltages. This high-accuracy component is an essential piece for any application that requires reliable voltage monitoring to ensure the stable operation of electronic systems.

Key Features:

  • Voltage Monitoring: Capable of monitoring four different voltage thresholds, this device ensures that all system voltages are within their expected ranges.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their system requirements, providing a customized level of protection.
  • Low Quiescent Current: The LTC2911CTS8-1#TRMPBF is designed for efficiency, with a low quiescent current that minimizes power consumption when the device is in monitoring mode.
  • Reset Timeout: It features an adjustable reset timeout period, allowing users to define the delay for the reset signal once a fault condition is no longer present.
  • Supply Voltage Range: This device supports a wide supply voltage range, accommodating various system designs and applications.
  • Compact Package: Housed in a space-saving, 8-lead TSOT-23 package, the LTC2911CTS8-1#TRMPBF is ideal for space-constrained applications.

Applications:

The LTC2911CTS8-1#TRMPBF is versatile and can be used in a multitude of applications, including:

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

Quality and Reliability:

As a product of Analog Devices Inc., the LTC2911CTS8-1#TRMPBF is backed by the company's commitment to high-quality manufacturing and reliability. It is suitable for use in critical systems where consistent performance and long-term durability are paramount.

Ordering Information:

The product is available in tape and reel packaging, denoted by the 'TR' in the part number, making it suitable for automated assembly processes. The 'MPBF' suffix indicates the device's compliance with lead-free manufacturing standards.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess