EN
  • EN
  • DE

LTC2913HDD-1#PBF

Part No LTC2913HDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 10DFN  /  Supervisor Open Drain or Open Collector 2 Channel 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2913HDD-1#PBF,505-LTC2913HDD-1#PBF,LTC2913HDD-1#PBF-ND,2266-LTC2913HDD-1#PBF
Standard Package 121
Win Source Part Number 1009966-LTC2913HDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2913HDD-1#PBF CAD Model

Description

Product Overview: LTC2913HDD-1#PBF from Analog Devices Inc.

The LTC2913HDD-1#PBF is a high-performance single voltage monitor from Analog Devices Inc., designed with precision and reliability in mind. This compact, feature-rich component is an ideal solution for a wide range of applications, including system monitoring, power supply control, and portable equipment management. It offers a versatile set of features that ensure your electronics operate within their intended voltage thresholds, safeguarding them from potential damage caused by voltage fluctuations.

Key Features

  • Single Voltage Monitoring: The LTC2913HDD-1#PBF is capable of monitoring one voltage rail, providing real-time surveillance to maintain system stability.
  • Adjustable Threshold: Users can set the voltage threshold according to their specific requirements, ensuring tailored protection for each unique application.
  • Wide Voltage Range: This voltage monitor supports a broad operating voltage range, making it suitable for monitoring various types of power supplies.
  • Low Quiescent Current: Its design ensures minimal power consumption when in operation, which is essential for battery-powered devices.
  • Guaranteed Threshold Accuracy: The LTC2913HDD-1#PBF offers a high level of accuracy in its threshold detection, providing reliable monitoring without false triggering.
  • Multiple Package Options: Available in a small 8-lead DFN package, it is perfect for space-constrained applications.

Applications

The LTC2913HDD-1#PBF is well-suited for a variety of applications, including:

  • Computer Systems
  • Industrial Equipment
  • Telecommunications
  • Portable/Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2913HDD-1#PBF is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and automotive applications. With its robust design and precision monitoring capabilities, this voltage monitor is an excellent choice for ensuring the longevity and reliability of your electronic systems.

In summary, the LTC2913HDD-1#PBF from Analog Devices Inc. is a sophisticated, single voltage monitor that offers precise threshold control and a low power footprint, making it an indispensable component for modern electronic systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0332 $64.1328
8+ $13.1554 $105.2432
12+ $12.7443 $152.9316
17+ $12.3332 $209.6644
21+ $11.9221 $250.3641
29+ $10.6888 $309.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess