EN
  • EN
  • DE

LTC2914IDHC-1#TRPBF

Part No LTC2914IDHC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 4 Channel 16-DFN (5x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC2914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879476-LTC2914IDHC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2914IDHC-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2914IDHC-1#TRPBF Voltage Monitor

The LTC2914IDHC-1#TRPBF is a highly precise quad voltage monitor designed by Analog Devices Inc. to safeguard systems from unpredictable voltage fluctuations. This compact, integrated circuit is an essential component for ensuring the reliability and stability of electronic systems, particularly in applications where voltage levels need to be monitored with accuracy to prevent damage to sensitive components.

Encased in a 16-lead DFN package, the LTC2914IDHC-1#TRPBF offers a compact solution for space-constrained applications. It is specifically designed to monitor under-voltage (UV) and over-voltage (OV) conditions on up to four voltage rails, making it highly versatile for multi-voltage systems. The adjustable thresholds allow for precise voltage monitoring, which is critical in applications ranging from industrial control systems to complex computing devices.

One of the standout features of this voltage monitor is its flexibility. Each of the four inputs can be independently configured, allowing for a mix of OV and UV thresholds that can be tailored to the specific needs of the application. This flexibility ensures that the LTC2914IDHC-1#TRPBF can be used in a diverse range of products and systems.

The device also boasts a fast response time, which is crucial for responding to voltage anomalies swiftly to prevent potential system failures. In the event of a voltage fault, the LTC2914IDHC-1#TRPBF provides a clear and immediate indication through its status output pins, enabling system controllers to take appropriate action, such as shutting down the system or triggering an alarm.

With a wide operating temperature range, the LTC2914IDHC-1#TRPBF is suitable for use in harsh environments, ensuring consistent performance even under extreme conditions. This robustness makes it an ideal choice for industrial and automotive applications, where reliability is of paramount importance.

Overall, the LTC2914IDHC-1#TRPBF from Analog Devices Inc. is a versatile and reliable solution for voltage monitoring in a variety of electronic systems. Its precision, flexibility, and quick response time make it an invaluable component for protecting critical systems from voltage-related issues.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4665 $53.8660
10+ $11.0495 $110.4950
15+ $10.7042 $160.5630
20+ $10.3589 $207.1780
25+ $10.0136 $250.3400
34+ $8.9777 $305.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess