EN
  • EN
  • DE

PN8305SPC-R1H

Part No PN8305SPC-R1H
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116504-PN8305SPC-R1H
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN8305SPC-R1H CAD Model

Description

The PN8305SPC-R1H, manufactured by Wuxi, is a highly integrated PWM power switch designed for offline flyback converter applications. It incorporates a built-in high-voltage power MOSFET and a sophisticated control circuit, enabling high-efficiency and compact power supply designs.

Applications:

  • Adapters and chargers for mobile devices
  • LED lighting power supplies
  • Standby power supplies
  • Small power adapters
  • Open-frame power supplies
  • Household appliances power supplies
  • Industrial power supplies

Features:

  • Integrated high-voltage power MOSFET: Simplifies design and reduces component count.
  • PWM control: Provides stable and efficient power conversion.
  • Frequency jittering: Improves EMI performance.
  • Over-temperature protection (OTP): Protects the device from overheating.
  • Over-voltage protection (OVP): Prevents output voltage from exceeding safe levels.
  • Over-current protection (OCP): Limits output current to prevent damage.
  • Short-circuit protection (SCP): Protects against short-circuit conditions.
  • Under-voltage lockout (UVLO): Ensures proper operation at low input voltages.

Benefits:

  • High efficiency: Integrated MOSFET and optimized control circuit enable high efficiency, reducing power consumption.
  • Simplified design: Integrated features reduce component count and simplify PCB layout.
  • Improved reliability: Comprehensive protection features enhance the reliability of the power supply.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.
  • Cost-effective: Integrated design reduces overall system cost.

Specifications:

The PN8305SPC-R1H typically operates with an input voltage range of 85VAC to 265VAC. It supports output power levels up to approximately 18W. Switching frequency is generally around 65kHz. The device includes comprehensive protection features such as over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP). For detailed specifications, consult the official Wuxi PN8305SPC-R1H datasheet.

This PWM power switch is a versatile and reliable solution for a variety of offline flyback converter applications.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3060 $50.4900
400+ $0.2511 $100.4400
620+ $0.2433 $150.8460
850+ $0.2354 $200.0900
1,100+ $0.2276 $250.3600
1,475+ $0.2040 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,970 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess