EN
  • EN
  • DE

LTC2915CDDB-1#TRPBF

Part No LTC2915CDDB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC2915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879478-LTC2915CDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2915CDDB-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2915CDDB-1#TRPBF Voltage Supervisor

The LTC2915CDDB-1#TRPBF is a precision voltage supervisor designed by Analog Devices Inc. to ensure the reliability and stability of electronic systems. This component is engineered to monitor voltage levels and provide a timely reset signal to microcontrollers and processors in the event of an out-of-tolerance condition. It is an essential device for applications that require a high degree of precision and operational safety.

This voltage supervisor is housed in a compact DFN package, which is ideal for space-constrained applications. The LTC2915CDDB-1#TRPBF offers a wide operating temperature range, making it suitable for use in both commercial and industrial environments. With its advanced features and robust design, this product is perfect for managing power supplies in complex electronic systems.

Key Features:

  • Adjustable Reset Threshold: The LTC2915CDDB-1#TRPBF allows users to program the reset threshold voltage according to their specific requirements, ensuring versatility across different applications.
  • Low Power Consumption: This voltage supervisor is optimized for low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • High Accuracy: With its precision monitoring capabilities, the LTC2915CDDB-1#TRPBF ensures that voltage levels are accurately detected, providing reliable operation and protecting against potential damage caused by voltage anomalies.
  • Manual Reset Input: The device includes a manual reset input, enabling system designers to initiate a reset sequence manually when required.
  • Multiple Supply Voltage Options: It supports a broad range of supply voltages, which enhances its adaptability to different power configurations.

Applications:

  • Automotive Systems: The LTC2915CDDB-1#TRPBF's robust design makes it well-suited for monitoring critical voltages in automotive electronics, where reliability is paramount.
  • Industrial Control Systems: Its precision and durability are essential for the harsh environments often encountered in industrial applications.
  • Portable Devices: The low power consumption feature ensures extended battery life in portable electronics, such as medical devices and handheld instruments.
  • Computing: It can be used to safeguard CPUs, FPGAs, and other sensitive components in computing platforms from improper voltage levels.

The LTC2915CDDB-1#TRPBF from Analog Devices Inc. represents a versatile and reliable solution for voltage supervision needs in a wide array of electronic systems. Its combination of precision, adaptability, and low power consumption makes it an invaluable component for ensuring the integrity and longevity of electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess