EN
  • EN
  • DE

LTC2918IDDB-B1#TRPBF

Part No LTC2918IDDB-B1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 10-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x2)
Family Name LTC2918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879487-LTC2918IDDB-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2918IDDB-B1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2918IDDB-B1#TRPBF Product Overview

The LTC2918IDDB-B1#TRPBF from Analog Devices Inc. is a precision voltage monitor designed for systems that require multiple supply voltage monitoring. This innovative component is engineered to enhance the reliability and stability of electronic systems by providing accurate monitoring of up to four supply voltages. The LTC2918IDDB-B1#TRPBF is an essential device for applications where power supply integrity is critical, such as in servers, networking equipment, and industrial systems.

Key Features

  • Versatile Voltage Monitoring: Capable of monitoring up to four supply voltages, this product is highly flexible and can be configured to monitor negative voltages as well as a range of positive voltage thresholds.
  • Adjustable Thresholds: Users can set precise voltage thresholds using external resistive dividers, allowing for customized monitoring suited to specific system requirements.
  • Low Power Consumption: The LTC2918IDDB-B1#TRPBF is designed for power efficiency, making it ideal for battery-powered and energy-sensitive applications.
  • Robust Package: Housed in a 12-lead DFN package, the device offers a compact solution with a small footprint, saving valuable board space.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this voltage monitor can withstand harsh environments and maintain performance stability.

Applications

  • Server and Data Center Power Supplies
  • Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure
  • Automotive Electronics

The LTC2918IDDB-B1#TRPBF is not only a safeguard for your system's power supplies but also an investment in system longevity and reliability. Its precision voltage monitoring capabilities ensure that your systems operate within their specified voltage ranges, reducing the risk of damage due to power supply issues. Analog Devices Inc. has a reputation for quality and reliability, and this product is no exception, offering both performance and peace of mind for engineers and technicians across various industries.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team directly. The LTC2918IDDB-B1#TRPBF is available for order and can be integrated into your system to provide advanced voltage monitoring solutions.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess