EN
  • EN
  • DE

LTC2935CTS8-3#TRPBF

Part No LTC2935CTS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 8 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2935
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879505-LTC2935CTS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935CTS8-3#TRPBF CAD Model

Description

Analog Devices Inc. LTC2935CTS8-3#TRPBF

The LTC2935CTS8-3#TRPBF is a high-precision voltage monitor and supervisor IC designed by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This compact, feature-rich device is engineered to ensure the reliable operation of microprocessors, microcontrollers, and other voltage-sensitive components by monitoring supply voltages and providing essential power management functions.

Key Features:

  • Adjustable Voltage Threshold: The LTC2935CTS8-3#TRPBF offers the flexibility to set the voltage threshold according to the specific needs of the application, ensuring precise monitoring and protection.
  • Low Power Consumption: With its low quiescent current draw, this device is an excellent choice for power-sensitive applications, contributing to overall system power efficiency.
  • Multiple Reset Timeout Periods: It provides selectable timeout periods for the reset output, allowing designers to tailor the reset signal timing to the system's requirements.
  • Guaranteed Reset Signal: The device guarantees a valid reset signal for voltages down to 1V, ensuring reliable operation even during low voltage conditions.
  • Compact Package: Housed in a space-saving TSOT-23 package, the LTC2935CTS8-3#TRPBF is ideal for use in space-constrained applications.

Applications:

The LTC2935CTS8-3#TRPBF is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Data communication systems
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTC2935CTS8-3#TRPBF is no exception. It is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. With its robust design and comprehensive feature set, this voltage monitor and supervisor IC is an excellent choice for designers looking to enhance system stability and protect their electronic investments.

Overall, the LTC2935CTS8-3#TRPBF exemplifies Analog Devices Inc.'s dedication to providing advanced power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess