EN
  • EN
  • DE

LTC2935ITS8-1#TRMPBF

Part No LTC2935ITS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 8 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2935ITS8-1#TRMPBFDKR,LTC2935ITS8-1#TRMPBFCT,-2735-LTC2935ITS8-1#TRMPBFCT,LTC2935ITS8-1#TRMPBFTR,LTC2935ITS8-1#TRMPBF-ND,LTC2935ITS81TRMPBF
Standard Package 500
Win Source Part Number 1072256-LTC2935ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935ITS8-1#TRMPBF CAD Model

Description

Product Overview: LTC2935ITS8-1#TRMPBF from Analog Devices Inc.

The LTC2935ITS8-1#TRMPBF is a versatile ultra-low power voltage monitor from Analog Devices Inc., designed to ensure the reliability and stability of your electronic systems. This compact and efficient component is an essential piece of any power management solution, providing precise monitoring of up to four supply voltages simultaneously.

Key Features

  • Multiple Voltage Thresholds: The LTC2935ITS8-1#TRMPBF can monitor voltages as low as 0.4V and as high as 6V, making it extremely flexible for various applications.
  • High Accuracy: With a threshold accuracy of ±1.5%, this device ensures precise voltage monitoring, which is crucial for sensitive electronic circuits.
  • Ultra-Low Power Consumption: It features a quiescent current of just 6µA, which significantly reduces power consumption and helps extend the life of battery-powered devices.
  • Selectable Under voltage and Overvoltage Thresholds: Users can program the voltage thresholds via external resistors, allowing for customization to specific system requirements.
  • Adjustable Time Delays: The LTC2935ITS8-1#TRMPBF offers adjustable time delay for voltage fault detections, providing designers with the flexibility to fine-tune the monitoring to avoid false triggers.

Applications

The LTC2935ITS8-1#TRMPBF is ideal for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Data communication systems
  • Medical devices

Package and Environmental Compliance

The device comes in a compact TSOT-23 package, which is not only space-efficient but also suitable for automated surface-mount assembly processes. Furthermore, it adheres to RoHS compliance, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Reliability and Support

Analog Devices Inc. is known for their commitment to quality, and the LTC2935ITS8-1#TRMPBF is no exception. It is built to meet high reliability standards, ensuring stable performance over its operational lifetime. In addition, Analog Devices provides extensive technical support and resources to help integrate this voltage monitor into your designs seamlessly.

With its precision, low power consumption, and flexibility, the LTC2935ITS8-1#TRMPBF is an excellent choice for designers looking to enhance the safety and efficiency of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess