EN
  • EN
  • DE

LTC2937IUHE#PBF

Part No LTC2937IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISR 6CH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Supply Controller Power Supply Monitor, Sequencer 28-QFN (5x6)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (5x6)
Family Name LTC2937
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879508-LTC2937IUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2937IUHE#PBF CAD Model

Description

Product Overview: LTC2937IUHE#PBF - Analog Devices Inc.

The LTC2937IUHE#PBF, manufactured by Analog Devices Inc., is a highly integrated power supply sequencer and supervisor, designed to manage up to six power supply rails in complex systems. This product is essential for applications requiring precise and reliable power-up and power-down sequences, such as in telecommunications, data processing, and industrial control systems.

Key Features

  • Power Supply Management: Capable of sequencing, monitoring, and supervising up to six power rails, ensuring they are brought up and down in the correct order and within specified timing parameters.
  • Programmable Voltage Thresholds: Allows users to set precise under-voltage and over-voltage thresholds to ensure reliable operation of the system's power supplies.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, which enables easy re-use of settings and quick adaptation to different system designs or updates.
  • I2C Interface: Features an I2C serial interface which permits programming and read-back of voltage thresholds, timing parameters, and fault response behavior.
  • Flexible Power-Up/Down Sequencing: Provides a flexible sequencing engine that can be programmed to meet the specific requirements of the application.
  • Compact Package: Comes in a 5x5 mm QFN-32 package, ideal for space-constrained applications.

Applications

  • Telecommunications Infrastructure
  • Enterprise Networking Equipment
  • Data Centers and Servers
  • Industrial and Process Control Systems
  • Medical and Healthcare Electronics

Reliability and Performance

The LTC2937IUHE#PBF is designed to meet the stringent requirements of modern electronic systems, providing robust power management capabilities. With its precise monitoring and fault protection, it helps to enhance system reliability and prevent damage due to power supply anomalies. The product operates over a wide temperature range, making it suitable for use in various environmental conditions. Additionally, the part is RoHS compliant, ensuring adherence to current environmental standards.

With the LTC2937IUHE#PBF, Analog Devices Inc. offers a sophisticated solution for managing multiple power supplies in complex electronic systems, delivering performance and reliability that engineers can trust.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess